Microchip Technology, Inc. Embedded Controller MEC1408

Description
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1408 is a keyboard and embedded controller customized for notebooks and tablet platforms. It incorporates a 32-bit MIPS32 M14K Microcontroller core with 192KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage, as a cost-effective system solution. Microchip’s MEC14XX family reduces the system bill-of-materials cost by providing a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V. This eliminates the need for external voltage translators. The MEC1408 communicates with the system host through Intel Low Pin Count (LPC) or I2C. All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™In-Circuit Emulator (part # DV244005), the MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and the PICkit™ 3 Starter Kit (part # DV164130). Family parts MEC1408-NU Please consider this device MEC1418 Additional Features 3.3 V MIPS32® M14K™ MIcrocontroller Core ACPI 3.0 Compliant PC2001 Compliant VTR (standby) and VBAT (Power Planes) Connected Standby Support LPC Host Interface 8042 Emulated Keyboard Controller Secure Boot ROM Loader System to EC Message Interface Trace FIFO Debug Port (TFDP) 32-bit RTOS Timer
Datasheet
Description
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1408 is a keyboard and embedded controller customized for notebooks and tablet platforms. It incorporates a 32-bit MIPS32 M14K Microcontroller core with 192KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage, as a cost-effective system solution. Microchip’s MEC14XX family reduces the system bill-of-materials cost by providing a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V. This eliminates the need for external voltage translators. The MEC1408 communicates with the system host through Intel Low Pin Count (LPC) or I2C. All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™In-Circuit Emulator (part # DV244005), the MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and the PICkit™ 3 Starter Kit (part # DV164130). Family parts MEC1408-NU Please consider this device MEC1418 Additional Features 3.3 V MIPS32® M14K™ MIcrocontroller Core ACPI 3.0 Compliant PC2001 Compliant VTR (standby) and VBAT (Power Planes) Connected Standby Support LPC Host Interface 8042 Emulated Keyboard Controller Secure Boot ROM Loader System to EC Message Interface Trace FIFO Debug Port (TFDP) 32-bit RTOS Timer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1408 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1408
Embedded Controller MEC1408
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1408 is a keyboard and embedded controller customized for notebooks and tablet platforms. It incorporates a 32-bit MIPS32 M14K Microcontroller core with 192KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage, as a cost-effective system solution. Microchip’s MEC14XX family reduces the system bill-of-materials cost by providing a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V. This eliminates the need for external voltage translators. The MEC1408 communicates with the system host through Intel Low Pin Count (LPC) or I2C. All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™In-Circuit Emulator (part # DV244005), the MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and the PICkit™ 3 Starter Kit (part # DV164130). Family parts MEC1408-NU Please consider this device MEC1418 Additional Features 3.3 V MIPS32® M14K™ MIcrocontroller Core ACPI 3.0 Compliant PC2001 Compliant VTR (standby) and VBAT (Power Planes) Connected Standby Support LPC Host Interface 8042 Emulated Keyboard Controller Secure Boot ROM Loader System to EC Message Interface Trace FIFO Debug Port (TFDP) 32-bit RTOS Timer

The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1408 is a keyboard and embedded controller customized for notebooks and tablet platforms. It incorporates a 32-bit MIPS32 M14K Microcontroller core with 192KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage, as a cost-effective system solution.
Microchip’s MEC14XX family reduces the system bill-of-materials cost by providing a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V. This eliminates the need for external voltage translators. The MEC1408 communicates with the system host through Intel Low Pin Count (LPC) or I2C.
All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™In-Circuit Emulator (part # DV244005), the MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and the PICkit™ 3 Starter Kit (part # DV164130).

Family parts
MEC1408-NU

Please consider this device MEC1418

Additional Features

  • 3.3 V
  • MIPS32® M14K™ MIcrocontroller Core
  • ACPI 3.0 Compliant
  • PC2001 Compliant
  • VTR (standby) and VBAT (Power Planes)
  • Connected Standby Support
  • LPC Host Interface
  • 8042 Emulated Keyboard Controller
  • Secure Boot ROM Loader
  • System to EC Message Interface
  • Trace FIFO Debug Port (TFDP)
  • 32-bit RTOS Timer
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1408
Product Name Embedded Controller
Technology LPC, I2C
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6996LCX-AD-T-1 - 077615-ADM6996LCX-AD-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
 - 54LS681J/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details