IC TRANSCEIVER HALF 1/1 8SOIC Product overview: MCP2562T-E/SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MCP2562T-E/SN can be used for catalog matching and distributor lookup.
Transceiver SOIC-8 CAN ICs ROHS
IC TRANSCEIVER HALF 1/1 8SOIC
CAN TRANSCEIVER, AEC-Q100, 1MBPS, NSOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1773186P | 1772857 | 710-MCP2562T-E/SN | MCP2562T-E/SN | MCP2562T-E/SN | 41AH8466 |
| Product Name | CAN Interface Ics | CAN Interface Ics | Interface Transceiver IC | Communication Interface Chip/UART/485/232 >> CAN ICs | Drivers, Receivers, Transceivers | Can Transceiver, Aec-Q100, 1Mbps, Nsoic-8; Ic Interface Type Microchip |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Data Rate | 1000 kbps | 1000 kbps | ||||
| Technology | Iso 11898-2, iso 11898-5 | CAN | CANbus | CAN | ||
| Device Type | Transceiver; Can transceiver | Transceiver | Transceiver; UART | Transceiver; Transceiver |