Microchip Technology, Inc. Buck, Cntrl, Synchr, 25A, 10Msop; Supply Voltage Min Microchip MIC2174-1YMM

Description
BUCK, CNTRL, SYNCHR, 25A, 10MSOP; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):87%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:375kHz; Topology:Synchronous Buck RoHS Compliant: Yes
Description
BUCK, CNTRL, SYNCHR, 25A, 10MSOP; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):87%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:375kHz; Topology:Synchronous Buck RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Buck, Cntrl, Synchr, 25A, 10Msop; Supply Voltage Min Microchip - 51AK9155 - Newark, An Avnet Company
Chicago, IL, United States
Buck, Cntrl, Synchr, 25A, 10Msop; Supply Voltage Min Microchip
51AK9155
Buck, Cntrl, Synchr, 25A, 10Msop; Supply Voltage Min Microchip 51AK9155
BUCK, CNTRL, SYNCHR, 25A, 10MSOP; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):87%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:375kHz; Topology:Synchronous Buck RoHS Compliant: Yes

BUCK, CNTRL, SYNCHR, 25A, 10MSOP; Supply Voltage Min:3V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):87%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:375kHz; Topology:Synchronous Buck RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 51AK9155
Product Name Buck, Cntrl, Synchr, 25A, 10Msop; Supply Voltage Min Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-02CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16501DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MSA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details