Microchip Technology, Inc. Controllers MIC2012YM

Description
USB Controller Interface 8-SOIC
Request a Quote Datasheet
Description
USB Controller Interface 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 576-1682-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
576-1682-5-ND
Controllers 576-1682-5-ND
USB Controller Interface 8-SOIC

USB Controller Interface 8-SOIC

Buy Now Datasheet
Controllers - 1611-MIC2012YM-ND - DigiKey
Thief River Falls, MN, United States
USB Controller Interface 8-SOIC

USB Controller Interface 8-SOIC

Buy Now Datasheet
Interface - Interface - Controllers - MIC2012YM - 023230-MIC2012YM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MIC2012YM
023230-MIC2012YM
Interface - Interface - Controllers - MIC2012YM 023230-MIC2012YM
Manufacturer: Microchip Technology Win Source Part Number: 023230-MIC2012YM Packaging: Tube/Rail Protocol: USB Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 023230-MIC2012YM
Packaging: Tube/Rail
Protocol: USB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 16μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MIC2012YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MIC2012YM
Integrated Circuits (ICs) - Interface - Controllers MIC2012YM
IC USB PWR CTRLR DUAL 8-SOIC

IC USB PWR CTRLR DUAL 8-SOIC

Supplier's Site
Controllers - MIC2012YM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MIC2012YM
Controllers MIC2012YM
USB Controller Interface 8-SOIC

USB Controller Interface 8-SOIC

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
MIC2012YM
Interface - Controllers MIC2012YM
IC USB PWR CTRLR DUAL 8-SOIC

IC USB PWR CTRLR DUAL 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-1682-5-ND 023230-MIC2012YM MIC2012YM MIC2012YM MIC2012YM
Product Name Controllers Interface - Interface - Controllers - MIC2012YM Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Technology USB USB; USB
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - AD9843AJSTZ - 859849-AD9843AJSTZ - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
16-bit buffer/line driver; 3-state - 74ALVT16244DGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4316M96 - 709880-CD74HCT4316M96 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers