Microchip Technology, Inc. Dc/dc Ctrl, Sync Buck, 600Khz, Qfn-16; Supply Voltage Min Microchip MIC2104YML-TR

Description
DC/DC CTRL, SYNC BUCK, 600KHZ, QFN-16; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:QFN; No. of Pins:16Pins; Switching Frequency:600kHz; Topology:Synchronous RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, SYNC BUCK, 600KHZ, QFN-16; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:QFN; No. of Pins:16Pins; Switching Frequency:600kHz; Topology:Synchronous RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Sync Buck, 600Khz, Qfn-16; Supply Voltage Min Microchip - 55AC2778 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 600Khz, Qfn-16; Supply Voltage Min Microchip
55AC2778
Dc/dc Ctrl, Sync Buck, 600Khz, Qfn-16; Supply Voltage Min Microchip 55AC2778
DC/DC CTRL, SYNC BUCK, 600KHZ, QFN-16; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:QFN; No. of Pins:16Pins; Switching Frequency:600kHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 600KHZ, QFN-16; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:QFN; No. of Pins:16Pins; Switching Frequency:600kHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - MIC2104YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
MIC2104YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MIC2104YML-TR
IC REG CTRLR BUCK 16MLF

IC REG CTRLR BUCK 16MLF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 55AC2778 MIC2104YML-TR
Product Name Dc/dc Ctrl, Sync Buck, 600Khz, Qfn-16; Supply Voltage Min Microchip Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Bus buffer/line driver; 3-state - 74LVC1G126GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
4 suppliers
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101MLA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI32171-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers