+/- 4.0C THERMOCOUPLE TO I2C CON
+/- 4.0C THERMOCOUPLE TO I2C CON
+/- 4.0C THERMOCOUPLE TO I2C CON
Win Source Part Number: 1156979-MCP96L00T-E/
Category: Integrated Circuits (ICs)>Interface - Sensor and Detector Interfaces
Type: Thermocouple to Digital Converter
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Output Type: I2C
Input Type: Thermocouple
Current - Supply: 300 µA
Package / Case: 20-VQFN Exposed Pad
Supplier Device Package: 20-MQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP96L00T-E/MX.; MCP96L00T-EMX;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP96L00T-E/MXCT,MCP
Base Product Number: MCP96L00
+/- 4.0C THERMOCOUPLE TO I2C CON Product overview: MCP96L00T-E/MX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MCP96L00T-E/MX can be used for catalog matching and distributor lookup.
+/- 4.0C THERMOCOUPLE TO I2C CON
+/- 4.0C THERMOCOUPLE TO I2C CON
+/- 4.0C THERMOCOUPLE TO I2C CON
+/- 4.0C THERMOCOUPLE TO I2C CON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MCP96L00T-E/MXTR-ND | 1156979-MCP96L00T-E/MX | 752-MCP96L00T-E/MX | MCP96L00T-E/MX | MCP96L00T-E/MX | MCP96L00T-E/MX | MCP96L00T-E/MX |
| Product Name | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface Transceiver IC | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Sensor Interface | Transceiver | Storage Interface | Thermocouple to Digital Converter | Sensor Interface | Sensor Interface |