Microchip Technology, Inc. Embedded Controller MEC1701

Description
The MEC170x is a family of keyboard and embedded controller designs customized for notebooks and industrial computing platforms. The family is a highly-configurable, mixed signal, advanced I/O controller architecture. Every device in the family incorporates a 32-bit ARM Cortex M4F Microcontroller core with a closely-coupled SRAM for code and data. A secure bootloader is used to download the custom firmware image from the system’s shared SPI Flash device, thereby allowing system designers to customize the device’s behavior. The MEC170x products may be configured to communicate with the system host through one of three host interfaces: Intel® Low Pin Count (LPC), eSPI, or I2C. These products are designed to operate as either a stand-alone I/O device or as an EC Base Component of a split-architecture Advanced I/O Controller system which uses BC-Link communication protocol to access up to two BC bus companion components. The BC-Link protocol is peer-to-peer, providing communication between the MEC170x embedded controller and registers located in a companion device. Family parts MEC1701H-C1-SZ MEC1701H-C1-SZ-TR MEC1701Q-C2-SZ MEC1701Q-C2-TN Similar Products: MEC1704, MEC1705, MEC1418, MEC1428 Additional Features ARM® Cortex®-M4F Processor Core Complete ARM-Standard Debug Support Comprehensive ARM-Standard Trace Support Internal Memory: up to 480KB of SRAM Enhanced Serial Peripheral Interface (eSPI) - Intel eSPI Specification Compliant Supports LPC Bus frequencies of 19MHz to 33MHz Four EC-based SMBus 2.0 Host Controllers Five independent Hardware Driven PS/2 Ports One Quad Serial Peripheral Interface (SPI) Controller 18 x 8 Interrupt Capable Multiplexed Keyboard Scan Matrix Four Breathing/Blinking LED Interfaces Multi-purpose AES Cryptographic Engine: Hardware support for ECB, CTR, CBC and OFB AES modes Cryptographic Hash Engine: Support for SHA-1, SHA-256, SHA-512 Public Key Cryptographic Engine: Hardware support for RSA and Elliptic Curve public key algorithms andRSA keys length of 1024 or 2048 bits True Random Number Generator: 1K bit FIFO Monotonic Counter
Datasheet
Description
The MEC170x is a family of keyboard and embedded controller designs customized for notebooks and industrial computing platforms. The family is a highly-configurable, mixed signal, advanced I/O controller architecture. Every device in the family incorporates a 32-bit ARM Cortex M4F Microcontroller core with a closely-coupled SRAM for code and data. A secure bootloader is used to download the custom firmware image from the system’s shared SPI Flash device, thereby allowing system designers to customize the device’s behavior. The MEC170x products may be configured to communicate with the system host through one of three host interfaces: Intel® Low Pin Count (LPC), eSPI, or I2C. These products are designed to operate as either a stand-alone I/O device or as an EC Base Component of a split-architecture Advanced I/O Controller system which uses BC-Link communication protocol to access up to two BC bus companion components. The BC-Link protocol is peer-to-peer, providing communication between the MEC170x embedded controller and registers located in a companion device. Family parts MEC1701H-C1-SZ MEC1701H-C1-SZ-TR MEC1701Q-C2-SZ MEC1701Q-C2-TN Similar Products: MEC1704, MEC1705, MEC1418, MEC1428 Additional Features ARM® Cortex®-M4F Processor Core Complete ARM-Standard Debug Support Comprehensive ARM-Standard Trace Support Internal Memory: up to 480KB of SRAM Enhanced Serial Peripheral Interface (eSPI) - Intel eSPI Specification Compliant Supports LPC Bus frequencies of 19MHz to 33MHz Four EC-based SMBus 2.0 Host Controllers Five independent Hardware Driven PS/2 Ports One Quad Serial Peripheral Interface (SPI) Controller 18 x 8 Interrupt Capable Multiplexed Keyboard Scan Matrix Four Breathing/Blinking LED Interfaces Multi-purpose AES Cryptographic Engine: Hardware support for ECB, CTR, CBC and OFB AES modes Cryptographic Hash Engine: Support for SHA-1, SHA-256, SHA-512 Public Key Cryptographic Engine: Hardware support for RSA and Elliptic Curve public key algorithms andRSA keys length of 1024 or 2048 bits True Random Number Generator: 1K bit FIFO Monotonic Counter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1701 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1701
Embedded Controller MEC1701
The MEC170x is a family of keyboard and embedded controller designs customized for notebooks and industrial computing platforms. The family is a highly-configurable, mixed signal, advanced I/O controller architecture. Every device in the family incorporates a 32-bit ARM Cortex M4F Microcontroller core with a closely-coupled SRAM for code and data. A secure bootloader is used to download the custom firmware image from the system’s shared SPI Flash device, thereby allowing system designers to customize the device’s behavior. The MEC170x products may be configured to communicate with the system host through one of three host interfaces: Intel® Low Pin Count (LPC), eSPI, or I2C. These products are designed to operate as either a stand-alone I/O device or as an EC Base Component of a split-architecture Advanced I/O Controller system which uses BC-Link communication protocol to access up to two BC bus companion components. The BC-Link protocol is peer-to-peer, providing communication between the MEC170x embedded controller and registers located in a companion device. Family parts MEC1701H-C1-SZ MEC1701H-C1-SZ-TR MEC1701Q-C2-SZ MEC1701Q-C2-TN Similar Products: MEC1704, MEC1705, MEC1418, MEC1428 Additional Features ARM® Cortex®-M4F Processor Core Complete ARM-Standard Debug Support Comprehensive ARM-Standard Trace Support Internal Memory: up to 480KB of SRAM Enhanced Serial Peripheral Interface (eSPI) - Intel eSPI Specification Compliant Supports LPC Bus frequencies of 19MHz to 33MHz Four EC-based SMBus 2.0 Host Controllers Five independent Hardware Driven PS/2 Ports One Quad Serial Peripheral Interface (SPI) Controller 18 x 8 Interrupt Capable Multiplexed Keyboard Scan Matrix Four Breathing/Blinking LED Interfaces Multi-purpose AES Cryptographic Engine: Hardware support for ECB, CTR, CBC and OFB AES modes Cryptographic Hash Engine: Support for SHA-1, SHA-256, SHA-512 Public Key Cryptographic Engine: Hardware support for RSA and Elliptic Curve public key algorithms andRSA keys length of 1024 or 2048 bits True Random Number Generator: 1K bit FIFO Monotonic Counter

The MEC170x is a family of keyboard and embedded controller designs customized for notebooks and industrial computing platforms. The family is a highly-configurable, mixed signal, advanced I/O controller architecture. Every device in the family incorporates a 32-bit ARM Cortex M4F Microcontroller core with a closely-coupled SRAM for code and data. A secure bootloader is used to download the custom firmware image from the system’s shared SPI Flash device, thereby allowing system designers to customize the device’s behavior.

The MEC170x products may be configured to communicate with the system host through one of three host interfaces: Intel® Low Pin Count (LPC), eSPI, or I2C. These products are designed to operate as either a stand-alone I/O device or as an EC Base Component of a split-architecture Advanced I/O Controller system which uses BC-Link communication protocol to access up to two BC bus companion components. The BC-Link protocol is peer-to-peer, providing communication between the MEC170x
embedded controller and registers located in a companion device.

Family parts
MEC1701H-C1-SZ
MEC1701H-C1-SZ-TR
MEC1701Q-C2-SZ
MEC1701Q-C2-TN

Similar Products: MEC1704, MEC1705, MEC1418, MEC1428

Additional Features

  • ARM® Cortex®-M4F Processor Core
  • Complete ARM-Standard Debug Support
  • Comprehensive ARM-Standard Trace Support
  • Internal Memory: up to 480KB of SRAM
  • Enhanced Serial Peripheral Interface (eSPI) - Intel eSPI Specification Compliant
  • Supports LPC Bus frequencies of 19MHz to 33MHz
  • Four EC-based SMBus 2.0 Host Controllers
  • Five independent Hardware Driven PS/2 Ports
  • One Quad Serial Peripheral Interface (SPI) Controller
  • 18 x 8 Interrupt Capable Multiplexed Keyboard Scan Matrix
  • Four Breathing/Blinking LED Interfaces
  • Multi-purpose AES Cryptographic Engine: Hardware support for ECB, CTR, CBC and OFB AES modes
  • Cryptographic Hash Engine: Support for SHA-1, SHA-256, SHA-512
  • Public Key Cryptographic Engine: Hardware support for RSA and Elliptic Curve public key algorithms andRSA keys length of 1024 or 2048 bits
  • True Random Number Generator: 1K bit FIFO
  • Monotonic Counter
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1701
Product Name Embedded Controller
Technology eSPI, LPC, I2C
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63823-QXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Single Schmitt trigger buffer - 74AHC1G17GVH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54ACT04 Hex Inverters - 5962-8973401CA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261047-SI2434-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
5 suppliers