Microchip Technology, Inc. Controllers MIC2070-2PZQS

Description
USB Controller USB Interface 16-QSOP
Request a Quote Datasheet
Description
USB Controller USB Interface 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - MIC2070-2PZQS-ND - DigiKey
Thief River Falls, MN, United States
Controllers
MIC2070-2PZQS-ND
Controllers MIC2070-2PZQS-ND
USB Controller USB Interface 16-QSOP

USB Controller USB Interface 16-QSOP

Buy Now Datasheet
Interface - Interface - Controllers - MIC2070-2PZQS - 123822-MIC2070-2PZQS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MIC2070-2PZQS
123822-MIC2070-2PZQS
Interface - Interface - Controllers - MIC2070-2PZQS 123822-MIC2070-2PZQS
Manufacturer: Microchip Technology Win Source Part Number: 123822-MIC2070-2PZQS Packaging: Tube/Rail Protocol: USB Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-QSOP Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16μA

Manufacturer: Microchip Technology
Win Source Part Number: 123822-MIC2070-2PZQS
Packaging: Tube/Rail
Protocol: USB
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-QSOP
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 16μA

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
MIC2070-2PZQS
Interface - Controllers MIC2070-2PZQS
IC USB PWR CTRLR DUAL 16-QSOP

IC USB PWR CTRLR DUAL 16-QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MIC2070-2PZQS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MIC2070-2PZQS
Integrated Circuits (ICs) - Interface - Controllers MIC2070-2PZQS
IC USB PWR CTRLR DUAL 16-QSOP

IC USB PWR CTRLR DUAL 16-QSOP

Supplier's Site
Controllers - MIC2070-2PZQS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MIC2070-2PZQS
Controllers MIC2070-2PZQS
USB Controller USB Interface 16-QSOP

USB Controller USB Interface 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MIC2070-2PZQS-ND 123822-MIC2070-2PZQS MIC2070-2PZQS MIC2070-2PZQS MIC2070-2PZQS
Product Name Controllers Interface - Interface - Controllers - MIC2070-2PZQS Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology USB USB; USB USB; USB USB; USB
Device Type Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4259SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details