Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes MIC1344YFT-TR

Description
Win Source Part Number: 1342920-MIC1344YFT-T R Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Type: Source Selector Switch Package: Tape & Reel Standard Package: 5,000 Current - Supply: 11 µA Internal Switch(s): Yes Current - Output (Max): 3A Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-FTQFN (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC1344 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342920-MIC1344YFT-T R Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Type: Source Selector Switch Package: Tape & Reel Standard Package: 5,000 Current - Supply: 11 µA Internal Switch(s): Yes Current - Output (Max): 3A Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-FTQFN (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC1344 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - 1342920-MIC1344YFT-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
1342920-MIC1344YFT-TR
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes 1342920-MIC1344YFT-TR
Win Source Part Number: 1342920-MIC1344YFT-T R Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Type: Source Selector Switch Package: Tape & Reel Standard Package: 5,000 Current - Supply: 11 µA Internal Switch(s): Yes Current - Output (Max): 3A Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-FTQFN (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC1344 Product Status: Obsolete

Win Source Part Number: 1342920-MIC1344YFT-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Type: Source Selector Switch
Package: Tape & Reel
Standard Package: 5,000
Current - Supply: 11 µA
Internal Switch(s): Yes
Current - Output (Max): 3A
Voltage - Supply: 2.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 12-UFQFN Exposed Pad
Supplier Device Package: 12-FTQFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC1344
Product Status: Obsolete

Buy Now Datasheet
PMIC - OR Controllers, Ideal Diodes - MIC1344YFT-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - OR Controllers, Ideal Diodes
MIC1344YFT-TR
PMIC - OR Controllers, Ideal Diodes MIC1344YFT-TR
IC SMART SW ORING 3A 2CH 12TQFN

IC SMART SW ORING 3A 2CH 12TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1342920-MIC1344YFT-TR MIC1344YFT-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes PMIC - OR Controllers, Ideal Diodes
Supply Voltage Other; 2.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
SOIC Interface Transceiver IC - 752-A6850KLTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details