Microchip Technology, Inc. Analogue Front End MCP3901A0-I/SS

Description
Dual Channel Energy Meter Front End, SPI
Request a Quote
Description
Dual Channel Energy Meter Front End, SPI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP3901A0-I/SS is a dual-channel Analog Front End (AFE) featuring two synchronous sampling Delta-Sigma Analog-to-Digital Converters (ADCs) with 16/24-bit resolution. It offers a high performance with specifications including 91 dB Signal-to-Noise and Distortion Ratio (SINAD), -104 dBc Total Harmonic Distortion (THD), and 109 dB Spurious-free Dynamic Range (SFDR) for each channel. The device supports a programmable data rate of up to 64 ksps and operates with low power consumption, typically 14 mW at 5V, and includes an ultra-low power shutdown mode consuming less than 2 ¬µA. The MCP3901A0-I/SS is equipped with a high-gain programmable gain amplifier (PGA) on each channel, capable of up to 32 V/V gain, and features a low drift internal voltage reference with a temperature coefficient of 12 ppm/¬8C. It provides excellent crosstalk performance at -133 dB between channels and includes phase delay compensation with 1 ¬µs resolution. The device interfaces via a high-speed 20 MHz SPI compatible serial interface and supports independent analog and digital power supplies. This AFE is suitable for applications in energy metering, automotive, portable instrumentation, and medical power monitoring, and is available in a compact 20-lead SSOP package. The operating temperature range is industrial, from -40¬8C to +85¬8C, with an extended option available up to +125¬8C.

Datasheet Summary
Powered by GS/AI

The MCP3901A0-I/SS is a dual-channel Analog Front End (AFE) featuring two synchronous sampling Delta-Sigma Analog-to-Digital Converters (ADCs) with 16/24-bit resolution. It offers a high performance with specifications including 91 dB Signal-to-Noise and Distortion Ratio (SINAD), -104 dBc Total Harmonic Distortion (THD), and 109 dB Spurious-free Dynamic Range (SFDR) for each channel. The device supports a programmable data rate of up to 64 ksps and operates with low power consumption, typically 14 mW at 5V, and includes an ultra-low power shutdown mode consuming less than 2 ¬µA. The MCP3901A0-I/SS is equipped with a high-gain programmable gain amplifier (PGA) on each channel, capable of up to 32 V/V gain, and features a low drift internal voltage reference with a temperature coefficient of 12 ppm/¬8C. It provides excellent crosstalk performance at -133 dB between channels and includes phase delay compensation with 1 ¬µs resolution. The device interfaces via a high-speed 20 MHz SPI compatible serial interface and supports independent analog and digital power supplies. This AFE is suitable for applications in energy metering, automotive, portable instrumentation, and medical power monitoring, and is available in a compact 20-lead SSOP package. The operating temperature range is industrial, from -40¬8C to +85¬8C, with an extended option available up to +125¬8C.

Suppliers

Company
Product
Description
Supplier Links
Analogue Front End - 1459351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue Front End
1459351
Analogue Front End 1459351
Dual Channel Energy Meter Front End, SPI

Dual Channel Energy Meter Front End, SPI

Supplier's Site
Analogue Front End - 6811109P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue Front End
6811109P
Analogue Front End 6811109P
Dual Channel Energy Meter Front End, SPI

Dual Channel Energy Meter Front End, SPI

Supplier's Site
Analogue Front End - 6811109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue Front End
6811109
Analogue Front End 6811109
Dual Channel Energy Meter Front End, SPI

Dual Channel Energy Meter Front End, SPI

Supplier's Site
Analog Front End (AFE) - MCP3901A0-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Front End (AFE)
MCP3901A0-I/SS
Analog Front End (AFE) MCP3901A0-I/SS
2 Channel AFE 24 Bit 20-SSOP

2 Channel AFE 24 Bit 20-SSOP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1459351 6811109P MCP3901A0-I/SS
Product Name Analogue Front End Analogue Front End Analog Front End (AFE)
Technology SPI SPI
Device Type Front End Front End Front End
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-03CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Telecom - SI3069-A-FTR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 2910A/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details