Microchip Technology, Inc. Interface - Interface - Controllers - MIC2012ZM MIC2012ZM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1075897-MIC2012ZM Packaging: Tube/Rail Protocol: USB Family Name: MIC2012 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16μA Alternative Parts (Cross-Reference): AOZ1343AI; CM3512-04SN; AOZ1312AI-1; AOZ1343AI-1; Introduction Date: September 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1075897-MIC2012ZM Packaging: Tube/Rail Protocol: USB Family Name: MIC2012 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16μA Alternative Parts (Cross-Reference): AOZ1343AI; CM3512-04SN; AOZ1312AI-1; AOZ1343AI-1; Introduction Date: September 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - MIC2012ZM - 1075897-MIC2012ZM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MIC2012ZM
1075897-MIC2012ZM
Interface - Interface - Controllers - MIC2012ZM 1075897-MIC2012ZM
Manufacturer: Microchip Technology Win Source Part Number: 1075897-MIC2012ZM Packaging: Tube/Rail Protocol: USB Family Name: MIC2012 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16μA Alternative Parts (Cross-Reference): AOZ1343AI; CM3512-04SN; AOZ1312AI-1; AOZ1343AI-1; Introduction Date: September 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075897-MIC2012ZM
Packaging: Tube/Rail
Protocol: USB
Family Name: MIC2012
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 16μA
Alternative Parts (Cross-Reference): AOZ1343AI; CM3512-04SN; AOZ1312AI-1; AOZ1343AI-1;
Introduction Date: September 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MIC2012ZM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MIC2012ZM
Integrated Circuits (ICs) - Interface - Controllers MIC2012ZM
IC USB PWR CTRLR DUAL 8-SOIC

IC USB PWR CTRLR DUAL 8-SOIC

Supplier's Site
Shenzhen, China
Interface - Controllers
MIC2012ZM
Interface - Controllers MIC2012ZM
IC USB PWR CTRLR DUAL 8-SOIC

IC USB PWR CTRLR DUAL 8-SOIC

Supplier's Site Datasheet
Controllers - MIC2012ZM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MIC2012ZM
Controllers MIC2012ZM
USB Controller Interface 8-SOIC

USB Controller Interface 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1075897-MIC2012ZM MIC2012ZM MIC2012ZM MIC2012ZM
Product Name Interface - Interface - Controllers - MIC2012ZM Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details