The MCP9601-E/MX is a thermocouple EMF to temperature converter designed for high accuracy temperature measurement. It features integrated cold-junction compensation and supports multiple thermocouple types including K, J, T, N, S, E, B, and R. The device offers a maximum accuracy of ±1.5°C and a typical accuracy of ±0.5°C for the hot-junction temperature. It provides a measurement resolution of 0.0625°C for both hot and cold junctions. The MCP9601-E/MX includes programmable temperature alert outputs that can monitor hot or cold junction temperatures, detect rising or falling temperatures, and allow for up to 255°C of programmable hysteresis. It also features integrated open-circuit and short-circuit detection for enhanced reliability. The device operates on a voltage range of 2.7V to 5.5V with a typical operating current of 300 µA and a shutdown current of 2 µA. Communication is facilitated through a 2-wire I²C interface, supporting up to eight devices on a single bus. The MCP9601-E/MX is packaged in a 20-lead MQFN format, making it suitable for various applications including industrial equipment thermal management, hand-held measurement devices, and commercial ovens.
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Interface- Sensor and Detector Interfaces
Package: Tube
Package / Case: 20-VQFN Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TA)
Type: Thermocouple to Digital Converter
Input Type: Thermocouple
Current - Supply: 300 µA
Output Type: I²C
IC THERMOCOUPLE Product overview: MCP9601-E/MX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MCP9601-E/MX can be used for catalog matching and distributor lookup.
IC THERMOCOUPLE
IC THERMOCOUPLE
IC THERMOCOUPLE
IC THERMOCOUPLE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-MCP9601-E/MX | 150-MCP9601-E/MX-ND | MCP9601-E/MX | MCP9601-E/MX | MCP9601-E/MX | MCP9601-E/MX | |
| Product Name | Integrated Circuits (ICs) -Interface- Sensor and Detector Interfaces | Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | Thermocouple to Digital Converter | Storage Interface | Sensor Interface |