Manufacturer: Microchip Technology
Win Source Part Number: 003495-MIC2550AYML-T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Data Rate: 12Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (4x4)
Supply Voltage - Operating: 4 V to 5.25 V
IC TRANSCEIVER HALF 1/1 16MLF Product overview: MIC2550AYML-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2550AYML-TR can be used for catalog matching and distributor lookup.
USB Interface IC USB Transceiver
IC TRANSCEIVER HALF 1/1 16MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 003495-MIC2550AYML-TR | 710-MIC2550AYML-TR | MIC2550AYML-TR | MIC2550AYML-TR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - MIC2550AYML-TR | Interface Transceiver IC | USB Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | |
| Supply Voltage | Other; 4 V ~ 5.25 V | Other; 4V ~ 5.25V | Other | |
| Data Rate | 12000 kbps | 12000 kbps | 480000 to ? kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |