The MIC2580A-1.0YTS-TR is a hot-swap controller designed for safe insertion and removal of PCI-based adapter cards in PCI hot-plug and CompactPCI systems. It manages four power supplies: +12V, +5V, +3.3V, and ,Äì12V, incorporating a circuit breaker function to protect against overcurrent conditions. The device features current foldback limiting to prevent large transient currents during card insertion and programmable slew-rate control to manage inrush currents for capacitive loads. Diagnostic outputs include "power good" (/PWRGD) and "overcurrent fault" (/FAULT) signals, both equipped with deglitch filters to minimize false triggers. The controller also includes integrated MOSFET switches for +12V and ,Äì12V, as well as high-side drivers for external switches managing +3.3V and +5V. The operating temperature range is from -40°C to +85°C, and it comes in a 24-lead TSSOP package. This product is suitable for applications requiring reliable power management in hot-swap environments.
IC HOT SWAP CTRLR PCI 24TSSOP
Hot Swap Controller, Switching Regulator 4 Channel CompactPCI™, PCI 24-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | MIC2580A-1.0YTS-TR | MIC2580A-1.0YTS-TR |
| Product Name | PMIC - Hot Swap Controllers | Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller |