Microchip Technology, Inc. Embedded Controller MEC1621

Description
MEC1621/MEC1621i is the mixed signal base component of a multi-device advanced I/O controller architecture that incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192 KB Embedded Flash Subsystem, 16 KB of SRAM and a 1 KB EEPROM Emulation and communicates with the system using the Intel® Low Pin Count bus. This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. The MEC1621 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide "instant on" and power system management functions. Family parts MEC1621-RZP MEC1621-VE Additional Features ARC-625D system controller 225 LFBGA package 192KB Embedded Flash Subsystem 16KB RAM (65B CMOS) 1K bytes EEPROM 18x8 keyboard scan matrix 146 GPIO pins 12 SMBus ports 16 analog to digital converter channels 3 LED 3 low-power timers 6 external diodes, 1 internal diode (temperature monitoring) 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface
Datasheet
Description
MEC1621/MEC1621i is the mixed signal base component of a multi-device advanced I/O controller architecture that incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192 KB Embedded Flash Subsystem, 16 KB of SRAM and a 1 KB EEPROM Emulation and communicates with the system using the Intel® Low Pin Count bus. This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. The MEC1621 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide "instant on" and power system management functions. Family parts MEC1621-RZP MEC1621-VE Additional Features ARC-625D system controller 225 LFBGA package 192KB Embedded Flash Subsystem 16KB RAM (65B CMOS) 1K bytes EEPROM 18x8 keyboard scan matrix 146 GPIO pins 12 SMBus ports 16 analog to digital converter channels 3 LED 3 low-power timers 6 external diodes, 1 internal diode (temperature monitoring) 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1621 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1621
Embedded Controller MEC1621
MEC1621/MEC1621i is the mixed signal base component of a multi-device advanced I/O controller architecture that incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192 KB Embedded Flash Subsystem, 16 KB of SRAM and a 1 KB EEPROM Emulation and communicates with the system using the Intel® Low Pin Count bus. This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. The MEC1621 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide "instant on" and power system management functions. Family parts MEC1621-RZP MEC1621-VE Additional Features ARC-625D system controller 225 LFBGA package 192KB Embedded Flash Subsystem 16KB RAM (65B CMOS) 1K bytes EEPROM 18x8 keyboard scan matrix 146 GPIO pins 12 SMBus ports 16 analog to digital converter channels 3 LED 3 low-power timers 6 external diodes, 1 internal diode (temperature monitoring) 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface JTAG interface

MEC1621/MEC1621i is the mixed signal base component of a multi-device advanced I/O controller architecture that incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192 KB Embedded Flash Subsystem, 16 KB of SRAM and a 1 KB EEPROM Emulation and communicates with the system using the Intel® Low Pin Count bus.
This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. The MEC1621 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide "instant on" and power system management functions.

Family parts
MEC1621-RZP
MEC1621-VE

Additional Features

    • ARC-625D system controller
    • 225 LFBGA package
    • 192KB Embedded Flash Subsystem
    • 16KB RAM (65B CMOS)
    • 1K bytes EEPROM
    • 18x8 keyboard scan matrix
    • 146 GPIO pins
    • 12 SMBus ports
    • 16 analog to digital converter channels
    • 3 LED
    • 3 low-power timers
    • 6 external diodes, 1 internal diode (temperature monitoring)
    • 16 PWM
    • 6 Fan Tachometer Inputs
    • MCU Serial Debug Port
    • Two pin serial debug port with 16C550A register interface
    • JTAG interface
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1621
Product Name Embedded Controller
Technology LPC
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4211SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details