IC USB TRANSCEIVER 16-MLF Product overview: MIC2551YML from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2551YML can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058577-MIC2551YML
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Data Rate: 12Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (4x4)
Supply Voltage - Operating: 4 V to 5.25 V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 710-MIC2551YML | 058577-MIC2551YML |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MIC2551YML |
| Device Type | Transceiver | Receiver; Transceiver |