Manufacturer: Microchip Technology
Win Source Part Number: 044699-MIC2012-1PZQS
Packaging: Tube/Rail
Protocol: USB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-QSOP
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 16μA
USB Controller Interface 16-QSOP
IC USB PWR CTRLR DUAL 16-QSOP
USB Controller Interface 16-QSOP
USB Controller Interface 16-QSOP
IC USB PWR CTRLR DUAL 16-QSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 044699-MIC2012-1PZQS | 576-2135-ND | MIC2012-1PZQS | MIC2012-1PZQS | MIC2012-1PZQS |
| Product Name | Interface - Interface - Controllers - MIC2012-1PZQS | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | 5V; Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | SOP; 16-QSOP | SSOP; "16-SSOP (0.154"", 3.90mm Width)" | SSOP | SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width) |