Microchip Technology, Inc. Embedded Processors and Controllers - MEC1322-SZ-C0-TR MEC1322-SZ-C0-TR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078513-MEC1322-SZ-C 0-TR Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078513-MEC1322-SZ-C 0-TR Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - MEC1322-SZ-C0-TR - 1078513-MEC1322-SZ-C0-TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - MEC1322-SZ-C0-TR
1078513-MEC1322-SZ-C0-TR
Embedded Processors and Controllers - MEC1322-SZ-C0-TR 1078513-MEC1322-SZ-C0-TR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078513-MEC1322-SZ-C 0-TR Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078513-MEC1322-SZ-C0-TR
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1078513-MEC1322-SZ-C0-TR
Product Name Embedded Processors and Controllers - MEC1322-SZ-C0-TR
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
RF Front End (LNA + PA) - 2312-QPF4006SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - I/O Expanders - AAT4295IJS-T1 - 114119-AAT4295IJS-T1 - Win Source Electronics
Specs
Supply Voltage Other; 1.8 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 8-SC70JW
View Details
5 suppliers