Microchip Technology, Inc. Dc/dc Ctrl, Sync Buck, -40 To 125Deg C; Supply Voltage Min Microchip MIC2198YML-TR

Description
DC/DC CTRL, SYNC BUCK, -40 TO 125DEG C; Supply Voltage Min:4.5V; Supply Voltage Max:32V; No. of Outputs:1 Output; Duty Cycle (%):76%; Controller IC Case Style:MLF; No. of Pins:12Pins; Switching Frequency:550kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, SYNC BUCK, -40 TO 125DEG C; Supply Voltage Min:4.5V; Supply Voltage Max:32V; No. of Outputs:1 Output; Duty Cycle (%):76%; Controller IC Case Style:MLF; No. of Pins:12Pins; Switching Frequency:550kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Sync Buck, -40 To 125Deg C; Supply Voltage Min Microchip - 41AH8528 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, -40 To 125Deg C; Supply Voltage Min Microchip
41AH8528
Dc/dc Ctrl, Sync Buck, -40 To 125Deg C; Supply Voltage Min Microchip 41AH8528
DC/DC CTRL, SYNC BUCK, -40 TO 125DEG C; Supply Voltage Min:4.5V; Supply Voltage Max:32V; No. of Outputs:1 Output; Duty Cycle (%):76%; Controller IC Case Style:MLF; No. of Pins:12Pins; Switching Frequency:550kHz; Product Range:- RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, -40 TO 125DEG C; Supply Voltage Min:4.5V; Supply Voltage Max:32V; No. of Outputs:1 Output; Duty Cycle (%):76%; Controller IC Case Style:MLF; No. of Pins:12Pins; Switching Frequency:550kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - MIC2198YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
MIC2198YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MIC2198YML-TR
IC REG CTRLR BUCK 12MLF

IC REG CTRLR BUCK 12MLF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 41AH8528 MIC2198YML-TR
Product Name Dc/dc Ctrl, Sync Buck, -40 To 125Deg C; Supply Voltage Min Microchip Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C65631-56LTXI-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
4 suppliers
Bus buffer/line driver; 3-state - 74LVC1G125GXH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
2 suppliers
CD54ACT05 Hex Inverters with Open-Drain Outputs - 5962-9068601QCA - Texas Instruments
Specs
Technology ACT
Device Type CD54ACT05 Hex Inverters with Open-Drain Outputs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers