Manufacturer: Microchip Technology
Win Source Part Number: 044684-MEC1308-NU
Packaging: Tray
Applications: Notebook Computer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-VTQFP (14x14)
Supply Voltage - Operating: 3.3V
IC INTFACE SPECIALIZED 128VTQFP
IC INTFACE SPECIALIZED 128VTQFP
Notebook Computer Interface 128-VTQFP (14x14)
I/O Controller Interface IC 64K Bytes SRAM
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 044684-MEC1308-NU | MEC1308-NU | MEC1308-NU | MEC1308-NU | MEC1308-NU |
| Product Name | Interface - Interface - Specialized - MEC1308-NU | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | I/O Controller Interface IC |
| Supply Voltage | Other; 3.3V | Other | Other; 3.3V | 3.3V | |
| Package Type | QFP; TQFP; 128-VTQFP (14x14) | QFP; 128-TQFP | QFP; TQFP | QFP; TQFP; 128-TQFP | VTQFP-128 |
| Technology | LPC | LPC |