Microchip Technology, Inc. Embedded Controller MEC1418

Description
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1418 is a keyboard and embedded controller customized for notebooks and tablet platforms. It incorporates a 32-bit MIPS32 M14K Microcontroller core with 192KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage, as a cost-effective system solution. Microchip’s MEC14XX family reduces the system bill-of-materials cost by providing a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V. This eliminates the need for external voltage translators. The MEC1418 communicates with the system host through the Intel Enhanced Serial Peripheral Interface (eSPI) or through Intel's Low Pin Count (LPC). All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™ In-Circuit Emulator (part # DV244005), the MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and the PICkit™ 3 Starter Kit (part # DV164130). Family parts MEC1418-I/NU MEC1418-I/SZ MEC1418-NU MEC1418-SZ Additional Features 3.3 V MIPS32® M14K™ MIcrocontroller Core Enhanced Serial Peripheral Interface (eSPI) or LPC Host Interface ACPI 3.0 Compliant PC2001 Compliant VTR (standby) and VBAT (Power Planes) Connected Standby Support 8042 Emulated Keyboard Controller Secure Boot ROM Loader System to EC Message Interface Trace FIFO Debug Port (TFDP) 32-bit RTOS Timer
Datasheet
Description
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1418 is a keyboard and embedded controller customized for notebooks and tablet platforms. It incorporates a 32-bit MIPS32 M14K Microcontroller core with 192KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage, as a cost-effective system solution. Microchip’s MEC14XX family reduces the system bill-of-materials cost by providing a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V. This eliminates the need for external voltage translators. The MEC1418 communicates with the system host through the Intel Enhanced Serial Peripheral Interface (eSPI) or through Intel's Low Pin Count (LPC). All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™ In-Circuit Emulator (part # DV244005), the MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and the PICkit™ 3 Starter Kit (part # DV164130). Family parts MEC1418-I/NU MEC1418-I/SZ MEC1418-NU MEC1418-SZ Additional Features 3.3 V MIPS32® M14K™ MIcrocontroller Core Enhanced Serial Peripheral Interface (eSPI) or LPC Host Interface ACPI 3.0 Compliant PC2001 Compliant VTR (standby) and VBAT (Power Planes) Connected Standby Support 8042 Emulated Keyboard Controller Secure Boot ROM Loader System to EC Message Interface Trace FIFO Debug Port (TFDP) 32-bit RTOS Timer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1418 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1418
Embedded Controller MEC1418
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1418 is a keyboard and embedded controller customized for notebooks and tablet platforms. It incorporates a 32-bit MIPS32 M14K Microcontroller core with 192KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage, as a cost-effective system solution. Microchip’s MEC14XX family reduces the system bill-of-materials cost by providing a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V. This eliminates the need for external voltage translators. The MEC1418 communicates with the system host through the Intel Enhanced Serial Peripheral Interface (eSPI) or through Intel's Low Pin Count (LPC). All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™ In-Circuit Emulator (part # DV244005), the MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and the PICkit™ 3 Starter Kit (part # DV164130). Family parts MEC1418-I/NU MEC1418-I/SZ MEC1418-NU MEC1418-SZ Additional Features 3.3 V MIPS32® M14K™ MIcrocontroller Core Enhanced Serial Peripheral Interface (eSPI) or LPC Host Interface ACPI 3.0 Compliant PC2001 Compliant VTR (standby) and VBAT (Power Planes) Connected Standby Support 8042 Emulated Keyboard Controller Secure Boot ROM Loader System to EC Message Interface Trace FIFO Debug Port (TFDP) 32-bit RTOS Timer

The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1418 is a keyboard and embedded controller customized for notebooks and tablet platforms. It incorporates a 32-bit MIPS32 M14K Microcontroller core with 192KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage, as a cost-effective system solution.
Microchip’s MEC14XX family reduces the system bill-of-materials cost by providing a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V. This eliminates the need for external voltage translators. The MEC1418 communicates with the system host through the Intel Enhanced Serial Peripheral Interface (eSPI) or through Intel's Low Pin Count (LPC).
All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™ In-Circuit Emulator (part # DV244005), the MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and the PICkit™ 3 Starter Kit (part # DV164130).

Family parts
MEC1418-I/NU
MEC1418-I/SZ
MEC1418-NU
MEC1418-SZ

Additional Features

  • 3.3 V
  • MIPS32® M14K™ MIcrocontroller Core
  • Enhanced Serial Peripheral Interface (eSPI) or LPC Host Interface
  • ACPI 3.0 Compliant
  • PC2001 Compliant
  • VTR (standby) and VBAT (Power Planes)
  • Connected Standby Support
  • 8042 Emulated Keyboard Controller
  • Secure Boot ROM Loader
  • System to EC Message Interface
  • Trace FIFO Debug Port (TFDP)
  • 32-bit RTOS Timer
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1418
Product Name Embedded Controller
Technology eSPI, LPC, I2C
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM6996IX-AC-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Buffer with open-drain output - 74AHC1G07GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221301MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI32176-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers