USB Controller USB Interface 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 114065-MIC2012CM
Packaging: Tube/Rail
Protocol: USB
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 16μA
IC USB PWR CTRLR DUAL 8-SOIC
USB Controller USB Interface 8-SOIC
IC USB PWR CTRLR DUAL 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MIC2012CM-ND | 114065-MIC2012CM | MIC2012CM | MIC2012CM | MIC2012CM |
| Product Name | Controllers | Interface - Interface - Controllers - MIC2012CM | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB | |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | Other |