Microchip Technology, Inc. Dc/dc Ctrl, Sync Buck, -40 To 85Deg C; Supply Voltage Min Microchip MIC2182YSM

Description
DC/DC CTRL, SYNC BUCK, -40 TO 85DEG C; Supply Voltage Min:4.5V; Supply Voltage Max:32V; No. of Outputs:1 Output; Duty Cycle (%):86%; Controller IC Case Style:NSSOP; No. of Pins:16Pins; Switching Frequency:300kHz; Topology:Synchronous RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, SYNC BUCK, -40 TO 85DEG C; Supply Voltage Min:4.5V; Supply Voltage Max:32V; No. of Outputs:1 Output; Duty Cycle (%):86%; Controller IC Case Style:NSSOP; No. of Pins:16Pins; Switching Frequency:300kHz; Topology:Synchronous RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Sync Buck, -40 To 85Deg C; Supply Voltage Min Microchip - 81AC5205 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, -40 To 85Deg C; Supply Voltage Min Microchip
81AC5205
Dc/dc Ctrl, Sync Buck, -40 To 85Deg C; Supply Voltage Min Microchip 81AC5205
DC/DC CTRL, SYNC BUCK, -40 TO 85DEG C; Supply Voltage Min:4.5V; Supply Voltage Max:32V; No. of Outputs:1 Output; Duty Cycle (%):86%; Controller IC Case Style:NSSOP; No. of Pins:16Pins; Switching Frequency:300kHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, -40 TO 85DEG C; Supply Voltage Min:4.5V; Supply Voltage Max:32V; No. of Outputs:1 Output; Duty Cycle (%):86%; Controller IC Case Style:NSSOP; No. of Pins:16Pins; Switching Frequency:300kHz; Topology:SynchronousRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 81AC5205
Product Name Dc/dc Ctrl, Sync Buck, -40 To 85Deg C; Supply Voltage Min Microchip
Supply Voltage Other; 4.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS710404ESEXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-24
View Details
Inverting Schmitt trigger - 74AHC1G14GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT753 SOT753
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 702-SI32260-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers