IC HOT SWAP CTRLR GP 16QSOP
IC CTRLR HOT SWAP 100MV 16-QSOP
IC HOT SWAP CTRLR GP 16QSOP
Hot Swap Controller 1 Channel General Purpose 16-QSOP
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MIC2583R-JYQS-TR | 536-MIC2583R-JYQS-TR | MIC2583R-JYQS-TR | MIC2583R-JYQS-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Hot Swap Controllers | IC CTRLR HOT SWAP 100MV 16-QSOP | PMIC - Hot Swap Controllers | Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller | |
| Supply Voltage | Other | Other; 2.3V~13.2V | Other; 2.3V ~ 13.2V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |