Microchip Technology, Inc. Embedded Controller MEC1310

Description
MEC1310 is a Notebook I/O Controller which incorporates a high-performance 8051- based keyboard and system controller with internal embedded 64KB SRAM, 1Kbyte Boot ROM, and 64- bytes battery backed registers. The embedded 64KB SRAM is loaded via HOST/8051 SPI (Serial Peripheral Interface) Memory Interface. The HOST/8051 SPI Memory Interface can be configured in Switched SPI Flash Configuration or Parallel Shared SPI Flash Configuration. It has two separate power planes to provide “instant on” and system power management functions. Additionally, the MEC1310 incorporates sophisticated power control circuitry (PCC). The PCC supports multiple low power down modes. Family parts MEC1310-NU MEC1310-NU-TR MEC1310-PZV Additional Features 8051 system controller 128 VTQFP package External SPI Flash 64 KB RAM 0.5KB/64KB Dual Port/64B CMOS 18x8 keyboard scan matrix 56 GPIO Pins 7 General-Purpose Output Pins 5 SMBus ports 5 analog to digital converter channels 3 blink-only LED 1 low-power timer Four PS/2 ports 16C550A-compatible 2 pin UART Serial IRQ peripheral agent interface 3 ACPI Embedded Controller Interface 4 PWM 2 Fan Tachometer Inputs
Datasheet
Description
MEC1310 is a Notebook I/O Controller which incorporates a high-performance 8051- based keyboard and system controller with internal embedded 64KB SRAM, 1Kbyte Boot ROM, and 64- bytes battery backed registers. The embedded 64KB SRAM is loaded via HOST/8051 SPI (Serial Peripheral Interface) Memory Interface. The HOST/8051 SPI Memory Interface can be configured in Switched SPI Flash Configuration or Parallel Shared SPI Flash Configuration. It has two separate power planes to provide “instant on” and system power management functions. Additionally, the MEC1310 incorporates sophisticated power control circuitry (PCC). The PCC supports multiple low power down modes. Family parts MEC1310-NU MEC1310-NU-TR MEC1310-PZV Additional Features 8051 system controller 128 VTQFP package External SPI Flash 64 KB RAM 0.5KB/64KB Dual Port/64B CMOS 18x8 keyboard scan matrix 56 GPIO Pins 7 General-Purpose Output Pins 5 SMBus ports 5 analog to digital converter channels 3 blink-only LED 1 low-power timer Four PS/2 ports 16C550A-compatible 2 pin UART Serial IRQ peripheral agent interface 3 ACPI Embedded Controller Interface 4 PWM 2 Fan Tachometer Inputs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1310 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1310
Embedded Controller MEC1310
MEC1310 is a Notebook I/O Controller which incorporates a high-performance 8051- based keyboard and system controller with internal embedded 64KB SRAM, 1Kbyte Boot ROM, and 64- bytes battery backed registers. The embedded 64KB SRAM is loaded via HOST/8051 SPI (Serial Peripheral Interface) Memory Interface. The HOST/8051 SPI Memory Interface can be configured in Switched SPI Flash Configuration or Parallel Shared SPI Flash Configuration. It has two separate power planes to provide “instant on” and system power management functions. Additionally, the MEC1310 incorporates sophisticated power control circuitry (PCC). The PCC supports multiple low power down modes. Family parts MEC1310-NU MEC1310-NU-TR MEC1310-PZV Additional Features 8051 system controller 128 VTQFP package External SPI Flash 64 KB RAM 0.5KB/64KB Dual Port/64B CMOS 18x8 keyboard scan matrix 56 GPIO Pins 7 General-Purpose Output Pins 5 SMBus ports 5 analog to digital converter channels 3 blink-only LED 1 low-power timer Four PS/2 ports 16C550A-compatible 2 pin UART Serial IRQ peripheral agent interface 3 ACPI Embedded Controller Interface 4 PWM 2 Fan Tachometer Inputs

MEC1310 is a Notebook I/O Controller which incorporates a high-performance 8051- based keyboard and system controller with internal embedded 64KB SRAM, 1Kbyte Boot ROM, and 64- bytes battery backed registers.
The embedded 64KB SRAM is loaded via HOST/8051 SPI (Serial Peripheral Interface) Memory Interface. The HOST/8051 SPI Memory Interface can be configured in Switched SPI Flash Configuration or Parallel Shared SPI Flash Configuration. It has two separate power planes to provide “instant on” and system power management functions. Additionally, the MEC1310 incorporates sophisticated power control circuitry (PCC). The PCC supports multiple low power down modes.

Family parts
MEC1310-NU
MEC1310-NU-TR
MEC1310-PZV

Additional Features

    • 8051 system controller
    • 128 VTQFP package
    • External SPI Flash
    • 64 KB RAM
    • 0.5KB/64KB Dual Port/64B CMOS
    • 18x8 keyboard scan matrix
    • 56 GPIO Pins
    • 7 General-Purpose Output Pins
    • 5 SMBus ports
    • 5 analog to digital converter channels
    • 3 blink-only LED
    • 1 low-power timer
    • Four PS/2 ports
    • 16C550A-compatible 2 pin UART
    • Serial IRQ peripheral agent interface
    • 3 ACPI Embedded Controller Interface
    • 4 PWM
    • 2 Fan Tachometer Inputs
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1310
Product Name Embedded Controller
Technology LPC
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-BTS7008-2EPA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
Inverter - 74AHCT3G04DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-89681012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 981258-SI32260-C-GM2R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers