Microchip Technology, Inc. Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16
Product Name Notes
INICnet 150 Mbps Intelligent Network Interface Controller OS81118 is available for following applications • INICnet 150 Coaxial Networks (cPHY) • INICnet 150 Optical Networks (oPHY) General Description The OS81118 is...
INICnet 50 Mbps Intelligent Network Interface Controller OS81210 is available for the following typical applications and the ECUs Typical ECUs/End Equipments • Head Unit • Smart Antenna • IPC/Meter •
INICnet 50 Mbps Intelligent Network Interface Controller OS81212 is available for the following typical applications and the ECUs Typical ECUs/End Equipments • Amplifier • RSE • IPC/Meter • Booster •
INICnet 50 Mbps Intelligent Network Interface Controller OS81214 is available for the following typical applications and the ECUs Typical ECUs/End Equipments • Slim Amplifier • Booster • Drives • Decks...
INICnet 50 Mbps Intelligent Network Interface Controller OS81216 is available for the following typical applications and the ECUs Typical ECUs/End Equipments • Digital Microphones • Microphone Arrays • Analog Microphone...
INICnet Dual Port Intelligent Network Interface Controller OS81119 is available for following applications • INICnet 150 Coaxial Networks (cPHY) • INICnet 150 Optical Networks (oPHY) • INICnet 150 Hybrid Networks...

<< Prev Next >>