Microchip Technology, Inc. Embedded Controller MEC1428

Description
MEC1428 is the latest member of the MEC14XX family and adds a new level of design functionality for computing engineers by adding Slave Attached Flash (SAF), which is an optimal solution for USB Type-C™ power delivery. This device is pin and register compatible with the MEC140X and MEC141X families, which allows designers to easily add eSPI and additional features and have more flexibility in their designs. It retains eSPI Master Attached Flash (MAF) capability. The MEC14xx family is a keyboard and embedded controller customized for notebooks and computing platforms. The MEC140X/1X/2X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1428 incorporates a 32-bit MIPS32 M14K Microcontroller core with 192 KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage, as a cost-effective system solution. Microchip’s MEC14XX family also provides a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V, reducing the system bill-of-materials cost by eliminating the need for external voltage translators. The MEC1428 communicates with the system host through the Intel Enhanced Serial Peripheral Interface (eSPI) or through Intel's Low Pin Count (LPC). All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™ In-Circuit Emulator (part # DV244005), the MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and the PICkit™ 3 Starter Kit (part # DV164130). Additional products with eSPI capability: MEC1418, MEC1701, MEC1704, MEC1705 Family parts MEC1428-I/NU-C1 MEC1428-NU-C1 MEC1428-SZ-C1 MEC1428-SZ-C1-TR MEC1428-TF-C1 MEC1428-TF-C1-TR Additional Features MIPS32® M14K™ MIcrocontroller Core Enhanced Serial Peripheral Interface (eSPI) or LPC Host Interface Supports Slave Attached Flash Sharing (SAFS) ACPI 3.0 Compliant PC2001 Compliant VTR (standby) and VBAT (Power Planes) Connected Standby Support 8042 Emulated Keyboard Controller Secure Boot ROM Loader System to EC Message Interface Trace FIFO Debug Port (TFDP) 32-bit RTOS Timer
Datasheet
Description
MEC1428 is the latest member of the MEC14XX family and adds a new level of design functionality for computing engineers by adding Slave Attached Flash (SAF), which is an optimal solution for USB Type-C™ power delivery. This device is pin and register compatible with the MEC140X and MEC141X families, which allows designers to easily add eSPI and additional features and have more flexibility in their designs. It retains eSPI Master Attached Flash (MAF) capability. The MEC14xx family is a keyboard and embedded controller customized for notebooks and computing platforms. The MEC140X/1X/2X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1428 incorporates a 32-bit MIPS32 M14K Microcontroller core with 192 KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage, as a cost-effective system solution. Microchip’s MEC14XX family also provides a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V, reducing the system bill-of-materials cost by eliminating the need for external voltage translators. The MEC1428 communicates with the system host through the Intel Enhanced Serial Peripheral Interface (eSPI) or through Intel's Low Pin Count (LPC). All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™ In-Circuit Emulator (part # DV244005), the MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and the PICkit™ 3 Starter Kit (part # DV164130). Additional products with eSPI capability: MEC1418, MEC1701, MEC1704, MEC1705 Family parts MEC1428-I/NU-C1 MEC1428-NU-C1 MEC1428-SZ-C1 MEC1428-SZ-C1-TR MEC1428-TF-C1 MEC1428-TF-C1-TR Additional Features MIPS32® M14K™ MIcrocontroller Core Enhanced Serial Peripheral Interface (eSPI) or LPC Host Interface Supports Slave Attached Flash Sharing (SAFS) ACPI 3.0 Compliant PC2001 Compliant VTR (standby) and VBAT (Power Planes) Connected Standby Support 8042 Emulated Keyboard Controller Secure Boot ROM Loader System to EC Message Interface Trace FIFO Debug Port (TFDP) 32-bit RTOS Timer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1428 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1428
Embedded Controller MEC1428
MEC1428 is the latest member of the MEC14XX family and adds a new level of design functionality for computing engineers by adding Slave Attached Flash (SAF), which is an optimal solution for USB Type-C™ power delivery. This device is pin and register compatible with the MEC140X and MEC141X families, which allows designers to easily add eSPI and additional features and have more flexibility in their designs. It retains eSPI Master Attached Flash (MAF) capability. The MEC14xx family is a keyboard and embedded controller customized for notebooks and computing platforms. The MEC140X/1X/2X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1428 incorporates a 32-bit MIPS32 M14K Microcontroller core with 192 KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage, as a cost-effective system solution. Microchip’s MEC14XX family also provides a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V, reducing the system bill-of-materials cost by eliminating the need for external voltage translators. The MEC1428 communicates with the system host through the Intel Enhanced Serial Peripheral Interface (eSPI) or through Intel's Low Pin Count (LPC). All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™ In-Circuit Emulator (part # DV244005), the MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and the PICkit™ 3 Starter Kit (part # DV164130). Additional products with eSPI capability: MEC1418, MEC1701, MEC1704, MEC1705 Family parts MEC1428-I/NU-C1 MEC1428-NU-C1 MEC1428-SZ-C1 MEC1428-SZ-C1-TR MEC1428-TF-C1 MEC1428-TF-C1-TR Additional Features MIPS32® M14K™ MIcrocontroller Core Enhanced Serial Peripheral Interface (eSPI) or LPC Host Interface Supports Slave Attached Flash Sharing (SAFS) ACPI 3.0 Compliant PC2001 Compliant VTR (standby) and VBAT (Power Planes) Connected Standby Support 8042 Emulated Keyboard Controller Secure Boot ROM Loader System to EC Message Interface Trace FIFO Debug Port (TFDP) 32-bit RTOS Timer

MEC1428 is the latest member of the MEC14XX family and adds a new level of design functionality for computing engineers by adding Slave Attached Flash (SAF), which is an optimal solution for USB Type-C™ power delivery. This device is pin and register compatible with the MEC140X and MEC141X families, which allows designers to easily add eSPI and additional features and have more flexibility in their designs. It retains eSPI Master Attached Flash (MAF) capability.

The MEC14xx family is a keyboard and embedded controller customized for notebooks and computing platforms. The MEC140X/1X/2X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1428 incorporates a 32-bit MIPS32 M14K Microcontroller core with 192 KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage, as a cost-effective system solution.
Microchip’s MEC14XX family also provides a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V, reducing the system bill-of-materials cost by eliminating the need for external voltage translators. The MEC1428 communicates with the system host through the Intel Enhanced Serial Peripheral Interface (eSPI) or through Intel's Low Pin Count (LPC).
All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™ In-Circuit Emulator (part # DV244005), the MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and the PICkit™ 3 Starter Kit (part # DV164130).

Additional products with eSPI capability: MEC1418, MEC1701, MEC1704, MEC1705

Family parts
MEC1428-I/NU-C1
MEC1428-NU-C1
MEC1428-SZ-C1
MEC1428-SZ-C1-TR
MEC1428-TF-C1
MEC1428-TF-C1-TR

Additional Features

    • MIPS32® M14K™ MIcrocontroller Core
    • Enhanced Serial Peripheral Interface (eSPI) or LPC Host Interface
    • Supports Slave Attached Flash Sharing (SAFS)
    • ACPI 3.0 Compliant
    • PC2001 Compliant
    • VTR (standby) and VBAT (Power Planes)
    • Connected Standby Support
    • 8042 Emulated Keyboard Controller
    • Secure Boot ROM Loader
    • System to EC Message Interface
    • Trace FIFO Debug Port (TFDP)
    • 32-bit RTOS Timer
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1428
Product Name Embedded Controller
Technology eSPI, LPC, I2C
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CP7262AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Human Machine Interface (HMI) - 762-3000 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details