Microchip Technology, Inc. Interface - Interface - Controllers - MIC2012CMTR MIC2012CMTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 058499-MIC2012CMTR Packaging: Reel - TR Protocol: USB Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16μA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058499-MIC2012CMTR Packaging: Reel - TR Protocol: USB Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - MIC2012CMTR - 058499-MIC2012CMTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MIC2012CMTR
058499-MIC2012CMTR
Interface - Interface - Controllers - MIC2012CMTR 058499-MIC2012CMTR
Manufacturer: Microchip Technology Win Source Part Number: 058499-MIC2012CMTR Packaging: Reel - TR Protocol: USB Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Purpose: Controller Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 16μA

Manufacturer: Microchip Technology
Win Source Part Number: 058499-MIC2012CMTR
Packaging: Reel - TR
Protocol: USB
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Purpose: Controller
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 16μA

Buy Now Datasheet
Dual SOIC Interface Transceiver IC - 753-MIC2012CMTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SOIC Interface Transceiver IC
753-MIC2012CMTR
Dual SOIC Interface Transceiver IC 753-MIC2012CMTR
IC USB PWR CTRLR DUAL 8-SOIC Product overview: MIC2012CMTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-MIC2012CMTR can be used for catalog matching and distributor lookup.

IC USB PWR CTRLR DUAL 8-SOIC Product overview: MIC2012CMTR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-MIC2012CMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 058499-MIC2012CMTR 753-MIC2012CMTR
Product Name Interface - Interface - Controllers - MIC2012CMTR Dual SOIC Interface Transceiver IC
Supply Voltage Other; 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CP8007AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
Dual Interface Transceiver IC - 704-74AHCT2G125GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Pins 8 #
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220303M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 722-SI2404-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers