Manufacturer: Microchip Technology
Win Source Part Number: 788377-MD0101K6-G
Packaging: Tray
Package: 18-VFDFN Exposed Pad
Applications: High Voltage
Mounting: SMD
Family Name: MD0101
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-DFN (5x5)
Introduction Date: April 29, 2011
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
High Voltage Interface 18-DFN (5x5)
IC INTERFACE SPECIALIZED 18DFN
IC INTERFACE SPECIALIZED 18DFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 788377-MD0101K6-G | MD0101K6-G | MD0101K6-G | MD0101K6-G |
| Product Name | Interface - Interface - Specialized - MD0101K6-G | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Features | RoHS |