Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes MIC1344YFT-T5

Description
Win Source Part Number: 1342918-MIC1344YFT-T 5 Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Type: Source Selector Switch Package: Tape & Reel Standard Package: 5,000 Current - Supply: 11 µA Internal Switch(s): Yes Current - Output (Max): 3A Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-FTQFN (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC1344 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342918-MIC1344YFT-T 5 Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Type: Source Selector Switch Package: Tape & Reel Standard Package: 5,000 Current - Supply: 11 µA Internal Switch(s): Yes Current - Output (Max): 3A Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-FTQFN (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC1344 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - 1342918-MIC1344YFT-T5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
1342918-MIC1344YFT-T5
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes 1342918-MIC1344YFT-T5
Win Source Part Number: 1342918-MIC1344YFT-T 5 Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Type: Source Selector Switch Package: Tape & Reel Standard Package: 5,000 Current - Supply: 11 µA Internal Switch(s): Yes Current - Output (Max): 3A Voltage - Supply: 2.8V ~ 5.5V Mounting Type: Surface Mount Package / Case: 12-UFQFN Exposed Pad Supplier Device Package: 12-FTQFN (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: MIC1344 Product Status: Obsolete

Win Source Part Number: 1342918-MIC1344YFT-T5
Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Type: Source Selector Switch
Package: Tape & Reel
Standard Package: 5,000
Current - Supply: 11 µA
Internal Switch(s): Yes
Current - Output (Max): 3A
Voltage - Supply: 2.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 12-UFQFN Exposed Pad
Supplier Device Package: 12-FTQFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MIC1344
Product Status: Obsolete

Buy Now Datasheet
PMIC - OR Controllers, Ideal Diodes - MIC1344YFT-T5 - Lingto Electronic Limited
Shenzhen, China
PMIC - OR Controllers, Ideal Diodes
MIC1344YFT-T5
PMIC - OR Controllers, Ideal Diodes MIC1344YFT-T5
IC SMART SW ORING 3A 2CH 12TQFN

IC SMART SW ORING 3A 2CH 12TQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1342918-MIC1344YFT-T5 MIC1344YFT-T5
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes PMIC - OR Controllers, Ideal Diodes
Supply Voltage Other; 2.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CP8912AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Inverting Schmitt trigger - 74AHC1G14GZ-Q100YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Telecom - SI3216M-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers