USB Controller USB Interface 8-SOIC
USB Controller USB Interface 8-SOIC
IC USB PWR CTRLR DUAL 8-SOIC
IC USB PWR CTRLR DUAL 8-SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MIC2012PCM-TR-ND | MIC2012PCM-TR | MIC2012PCM-TR | MIC2012PCM-TR |
| Product Name | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB | USB; USB | USB; USB | USB; USB |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other |