The MIC2580A-1.6BTS is a hot-swap controller designed for safe insertion and removal of PCI-based adapter cards in PCI hot-plug and CompactPCI systems. It supports four power supplies: +12V, +5V, +3.3V, and ,Äì12V, and features a circuit breaker function to protect against overcurrent conditions. The device includes programmable slew-rate control to limit inrush currents and current foldback limiting to prevent large transient currents during card insertion. Diagnostic outputs for voltage supervision include "power good" (/PWRGD) and "overcurrent fault" (/FAULT), both equipped with deglitch filters to minimize nuisance tripping. The controller also integrates high-side drivers for external MOSFETs and provides a precharge supply for CompactPCI I/O terminations. The operating temperature range is from -40°C to +85°C, and it comes in a 24-lead TSSOP package. This product is suitable for engineers looking for reliable hot-swap solutions in their PCI or CompactPCI applications.
Hot Swap Controller, Switching Regulator 4 Channel CompactPCI™, PCI 24-TSSOP
Hot Swap Controller, Switching Regulator 4 Channel CompactPCI™, PCI 24-TSSOP
HOT-SWAP PCI POWER CONTROLLER
IC HOT SWAP CTRLR PCI 24TSSOP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MIC2580A-1.6BTS | MIC2580A-1.6BTS | MIC2580A-1.6BTS |
| Product Name | Hot Swap Controllers | Integrated Circuits (ICs) - PMIC - Hot Swap Controllers | PMIC - Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller |