Microchip Technology, Inc. Interface - Interface - Controllers - MIC2010-1PZQS MIC2010-1PZQS

Description
Manufacturer: Microchip Technology Win Source Part Number: 884628-MIC2010-1PZQS Operating Temperature Range: 0°C ~ 70°C Features: USB Controller - - Interface 16-QSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Part Status: Obsolete Family Name: MIC2010 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884628-MIC2010-1PZQS Operating Temperature Range: 0°C ~ 70°C Features: USB Controller - - Interface 16-QSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Part Status: Obsolete Family Name: MIC2010 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - MIC2010-1PZQS - 884628-MIC2010-1PZQS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - MIC2010-1PZQS
884628-MIC2010-1PZQS
Interface - Interface - Controllers - MIC2010-1PZQS 884628-MIC2010-1PZQS
Manufacturer: Microchip Technology Win Source Part Number: 884628-MIC2010-1PZQS Operating Temperature Range: 0°C ~ 70°C Features: USB Controller - - Interface 16-QSOP Package: Tube Package: 16-SSOP (0.154", 3.90mm Width) Part Status: Obsolete Family Name: MIC2010 Categories: Integrated Circuits (ICs) Case / Package: 16-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884628-MIC2010-1PZQS
Operating Temperature Range: 0°C ~ 70°C
Features: USB Controller - - Interface 16-QSOP
Package: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Part Status: Obsolete
Family Name: MIC2010
Categories: Integrated Circuits (ICs)
Case / Package: 16-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001

Buy Now Datasheet
Controllers - MIC2010-1PZQS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MIC2010-1PZQS
Controllers MIC2010-1PZQS
USB Controller Interface 16-QSOP

USB Controller Interface 16-QSOP

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
MIC2010-1PZQS
Interface - Controllers MIC2010-1PZQS
IC USB PWR CTRLR DUAL 16-QSOP

IC USB PWR CTRLR DUAL 16-QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 884628-MIC2010-1PZQS MIC2010-1PZQS MIC2010-1PZQS
Product Name Interface - Interface - Controllers - MIC2010-1PZQS Controllers Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details