Microchip Technology, Inc. Dc/dc Ctrl, Sync Buck, 800Khz, Qfn-16; Supply Voltage Min Microchip MIC2128YML-T5

Description
DC/DC CTRL, SYNC BUCK, 800KHZ, QFN-16; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:QFN; No. of Pins:16Pins; Switching Frequency:800kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, SYNC BUCK, 800KHZ, QFN-16; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:QFN; No. of Pins:16Pins; Switching Frequency:800kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Sync Buck, 800Khz, Qfn-16; Supply Voltage Min Microchip - 03AC6219 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 800Khz, Qfn-16; Supply Voltage Min Microchip
03AC6219
Dc/dc Ctrl, Sync Buck, 800Khz, Qfn-16; Supply Voltage Min Microchip 03AC6219
DC/DC CTRL, SYNC BUCK, 800KHZ, QFN-16; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:QFN; No. of Pins:16Pins; Switching Frequency:800kHz; Product Range:- RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 800KHZ, QFN-16; Supply Voltage Min:4.5V; Supply Voltage Max:75V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:QFN; No. of Pins:16Pins; Switching Frequency:800kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 03AC6219
Product Name Dc/dc Ctrl, Sync Buck, 800Khz, Qfn-16; Supply Voltage Min Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 8259124P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
View Details
Octal buffer/line driver; 3-state - 74AHCT244PW/GJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Interface Transceiver IC - 722-SI3008-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
4 suppliers