USB Controller Interface 16-QSOP
IC USB PWR CTRLR DUAL 16-QSOP
USB Controller Interface 16-QSOP
IC USB PWR CTRLR DUAL 16-QSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MIC2012-2PCQS-ND | MIC2012-2PCQS | MIC2012-2PCQS | MIC2012-2PCQS |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Technology | USB | USB; USB | ||
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 5V; Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V |