Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MIC21LV33YML-TR

Description
36V DUAL PHASE COT BUCK CTLR
Datasheet
Description
36V DUAL PHASE COT BUCK CTLR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - MIC21LV33YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
MIC21LV33YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers MIC21LV33YML-TR
36V DUAL PHASE COT BUCK CTLR

36V DUAL PHASE COT BUCK CTLR

Supplier's Site
Dc / Dc Ctrl, Sync Buck, 500Khz, 125Degc; Supply Voltage Min Microchip - 37AJ7646 - Newark, An Avnet Company
Chicago, IL, United States
Dc / Dc Ctrl, Sync Buck, 500Khz, 125Degc; Supply Voltage Min Microchip
37AJ7646
Dc / Dc Ctrl, Sync Buck, 500Khz, 125Degc; Supply Voltage Min Microchip 37AJ7646
DC / DC CTRL, SYNC BUCK, 500KHZ, 125DEGC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:VQFN-EP; No. of Pins:32Pins; Switching Frequency:500kHz; Product Range:-RoHS Compliant: Yes

DC / DC CTRL, SYNC BUCK, 500KHZ, 125DEGC; Supply Voltage Min:4.5V; Supply Voltage Max:36V; No. of Outputs:1 Output; Duty Cycle (%):85%; Controller IC Case Style:VQFN-EP; No. of Pins:32Pins; Switching Frequency:500kHz; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MIC21LV33YML-TR 37AJ7646
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc / Dc Ctrl, Sync Buck, 500Khz, 125Degc; Supply Voltage Min Microchip
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900846P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface Transceiver IC - 722-SI2415-C-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details