Microchip Technology, Inc. Embedded Controller MEC1705

Description
MEC1705 is customized for embedded and industrial computing platforms. It is available in extended temperature range of -40oC to +85oC. 2 UARTS and includes EEPROM included. The family MEC17xx is a highly-configurable, mixed signal, advanced I/O controller architecture. Every device in the family incorporates a 32-bit ARM Cortex M4F Microcontroller core with a closely-coupled SRAM for code and data. A secure bootloader is used to download the custom firmware image from the system’s shared SPI Flash device, thereby allowing system designers to customize the device’s behavior. MEC170x products may be configured to communicate with the system host through one of three host interfaces: Intel Low Pin Count (LPC), eSPI, or I2C. This family’s products are designed to operate as either a stand-alone I/O device or as an EC Base Component of a split-architecture Advanced I/O Controller system which uses BC-Link communication protocol to access up to two BC bus companion components. The BC-Link protocol is peer-to-peer providing communication between the MEC170x embedded controller and registers located in a companion device. Similar Products: MEC1701, MEC1704, MEC1418, MEC1428 Family parts MEC1705Q-C2-I/SZ Additional Features ARM® Cortex®-M4F Processor Core Complete ARM-Standard Debug Support Comprehensive ARM-Standard Trace Support Internal Memory: up to 480KB of SRAM Enhanced Serial Peripheral Interface (eSPI) - Intel eSPI Specification Compliant Supports LPC Bus frequencies of 19MHz to 33MHz Four EC-based SMBus 2.0 Host Controllers Five independent Hardware Driven PS/2 Ports One Quad Serial Peripheral Interface (SPI) Controller 18 x 8 Interrupt Capable Multiplexed Keyboard Scan Matrix Four Breathing/Blinking LED Interfaces Multi-purpose AES Cryptographic Engine: Hardware support for ECB, CTR, CBC and OFB AES modes Cryptographic Hash Engine: Support for SHA-1, SHA-256, SHA-512 Public Key Cryptographic Engine: Hardware support for RSA and Elliptic Curve public key algorithms andRSA keys length of 1024 or 2048 bits True Random Number Generator: 1K bit FIFO Monotonic Counter
Datasheet
Description
MEC1705 is customized for embedded and industrial computing platforms. It is available in extended temperature range of -40oC to +85oC. 2 UARTS and includes EEPROM included. The family MEC17xx is a highly-configurable, mixed signal, advanced I/O controller architecture. Every device in the family incorporates a 32-bit ARM Cortex M4F Microcontroller core with a closely-coupled SRAM for code and data. A secure bootloader is used to download the custom firmware image from the system’s shared SPI Flash device, thereby allowing system designers to customize the device’s behavior. MEC170x products may be configured to communicate with the system host through one of three host interfaces: Intel Low Pin Count (LPC), eSPI, or I2C. This family’s products are designed to operate as either a stand-alone I/O device or as an EC Base Component of a split-architecture Advanced I/O Controller system which uses BC-Link communication protocol to access up to two BC bus companion components. The BC-Link protocol is peer-to-peer providing communication between the MEC170x embedded controller and registers located in a companion device. Similar Products: MEC1701, MEC1704, MEC1418, MEC1428 Family parts MEC1705Q-C2-I/SZ Additional Features ARM® Cortex®-M4F Processor Core Complete ARM-Standard Debug Support Comprehensive ARM-Standard Trace Support Internal Memory: up to 480KB of SRAM Enhanced Serial Peripheral Interface (eSPI) - Intel eSPI Specification Compliant Supports LPC Bus frequencies of 19MHz to 33MHz Four EC-based SMBus 2.0 Host Controllers Five independent Hardware Driven PS/2 Ports One Quad Serial Peripheral Interface (SPI) Controller 18 x 8 Interrupt Capable Multiplexed Keyboard Scan Matrix Four Breathing/Blinking LED Interfaces Multi-purpose AES Cryptographic Engine: Hardware support for ECB, CTR, CBC and OFB AES modes Cryptographic Hash Engine: Support for SHA-1, SHA-256, SHA-512 Public Key Cryptographic Engine: Hardware support for RSA and Elliptic Curve public key algorithms andRSA keys length of 1024 or 2048 bits True Random Number Generator: 1K bit FIFO Monotonic Counter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1705 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1705
Embedded Controller MEC1705
MEC1705 is customized for embedded and industrial computing platforms. It is available in extended temperature range of -40oC to +85oC. 2 UARTS and includes EEPROM included. The family MEC17xx is a highly-configurable, mixed signal, advanced I/O controller architecture. Every device in the family incorporates a 32-bit ARM Cortex M4F Microcontroller core with a closely-coupled SRAM for code and data. A secure bootloader is used to download the custom firmware image from the system’s shared SPI Flash device, thereby allowing system designers to customize the device’s behavior. MEC170x products may be configured to communicate with the system host through one of three host interfaces: Intel Low Pin Count (LPC), eSPI, or I2C. This family’s products are designed to operate as either a stand-alone I/O device or as an EC Base Component of a split-architecture Advanced I/O Controller system which uses BC-Link communication protocol to access up to two BC bus companion components. The BC-Link protocol is peer-to-peer providing communication between the MEC170x embedded controller and registers located in a companion device. Similar Products: MEC1701, MEC1704, MEC1418, MEC1428 Family parts MEC1705Q-C2-I/SZ Additional Features ARM® Cortex®-M4F Processor Core Complete ARM-Standard Debug Support Comprehensive ARM-Standard Trace Support Internal Memory: up to 480KB of SRAM Enhanced Serial Peripheral Interface (eSPI) - Intel eSPI Specification Compliant Supports LPC Bus frequencies of 19MHz to 33MHz Four EC-based SMBus 2.0 Host Controllers Five independent Hardware Driven PS/2 Ports One Quad Serial Peripheral Interface (SPI) Controller 18 x 8 Interrupt Capable Multiplexed Keyboard Scan Matrix Four Breathing/Blinking LED Interfaces Multi-purpose AES Cryptographic Engine: Hardware support for ECB, CTR, CBC and OFB AES modes Cryptographic Hash Engine: Support for SHA-1, SHA-256, SHA-512 Public Key Cryptographic Engine: Hardware support for RSA and Elliptic Curve public key algorithms andRSA keys length of 1024 or 2048 bits True Random Number Generator: 1K bit FIFO Monotonic Counter

MEC1705 is customized for embedded and industrial computing platforms. It is available in extended temperature range of -40oC to +85oC. 2 UARTS and includes EEPROM included.

The family MEC17xx is a highly-configurable, mixed signal, advanced I/O controller architecture. Every device in the family incorporates a 32-bit ARM Cortex M4F Microcontroller core with a closely-coupled SRAM for code and data. A secure bootloader is used to download the custom firmware image from the system’s shared SPI Flash device, thereby allowing system designers to customize the device’s behavior.

MEC170x products may be configured to communicate with the system host through one of three host interfaces: Intel Low Pin Count (LPC), eSPI, or I2C. This family’s products are designed to operate as either a stand-alone I/O device or as an EC Base Component of a split-architecture Advanced I/O Controller system which uses BC-Link communication protocol to access up to two BC bus companion components. The BC-Link protocol is peer-to-peer providing communication between the MEC170x embedded controller and registers located in a companion device.

Similar Products: MEC1701, MEC1704, MEC1418, MEC1428

Family parts
MEC1705Q-C2-I/SZ

Additional Features

    • ARM® Cortex®-M4F Processor Core
    • Complete ARM-Standard Debug Support
    • Comprehensive ARM-Standard Trace Support
    • Internal Memory: up to 480KB of SRAM
    • Enhanced Serial Peripheral Interface (eSPI) - Intel eSPI Specification Compliant
    • Supports LPC Bus frequencies of 19MHz to 33MHz
    • Four EC-based SMBus 2.0 Host Controllers
    • Five independent Hardware Driven PS/2 Ports
    • One Quad Serial Peripheral Interface (SPI) Controller
    • 18 x 8 Interrupt Capable Multiplexed Keyboard Scan Matrix
    • Four Breathing/Blinking LED Interfaces
    • Multi-purpose AES Cryptographic Engine: Hardware support for ECB, CTR, CBC and OFB AES modes
    • Cryptographic Hash Engine: Support for SHA-1, SHA-256, SHA-512
    • Public Key Cryptographic Engine: Hardware support for RSA and Elliptic Curve public key algorithms andRSA keys length of 1024 or 2048 bits
    • True Random Number Generator: 1K bit FIFO
    • Monotonic Counter
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1705
Product Name Embedded Controller
Technology eSPI, LPC, I2C
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 8275277 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 34 v
Package Type Dso
View Details
Quad buffer/line driver; 3-state - 74AHC126BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Interface - Modems - ICs and Modules - SI2434-D-FT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers