Microchip Technology, Inc. Controllers MIC2012-1PZQS-TR

Description
USB Controller Interface 16-QSOP
Request a Quote
Description
USB Controller Interface 16-QSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC2012-1PZQS-TR is a dual channel USB power switch designed for power distribution in systems requiring USB Wakeup from the ACPI S3 state. It can switch between a 5V main supply and a 5V auxiliary supply, typically found in ATX power supplies. The device features adjustable current-limit thresholds, providing 500mA per channel in the active S0 state and reducing to 100mA in the S3 state to maintain voltage regulation during low power conditions. This IC incorporates make-before-break switching to ensure glitch-free transitions between power states and includes thermal isolation between channels to prevent faults from affecting the other channel. It also features fault status outputs for overcurrent and thermal shutdown conditions, with options for latching the output off during overcurrent events. The MIC2012-1PZQS-TR is suitable for applications in desktop PCs, notebook PCs, docking stations, and PC motherboards, operating within a temperature range of 0°C to 70°C.

Datasheet Summary
Powered by GS/AI

The MIC2012-1PZQS-TR is a dual channel USB power switch designed for power distribution in systems requiring USB Wakeup from the ACPI S3 state. It can switch between a 5V main supply and a 5V auxiliary supply, typically found in ATX power supplies. The device features adjustable current-limit thresholds, providing 500mA per channel in the active S0 state and reducing to 100mA in the S3 state to maintain voltage regulation during low power conditions. This IC incorporates make-before-break switching to ensure glitch-free transitions between power states and includes thermal isolation between channels to prevent faults from affecting the other channel. It also features fault status outputs for overcurrent and thermal shutdown conditions, with options for latching the output off during overcurrent events. The MIC2012-1PZQS-TR is suitable for applications in desktop PCs, notebook PCs, docking stations, and PC motherboards, operating within a temperature range of 0°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
Controllers - MIC2012-1PZQS-TR-ND - DigiKey
Thief River Falls, MN, United States
USB Controller Interface 16-QSOP

USB Controller Interface 16-QSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 996707-MIC2012-1PZQS-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
996707-MIC2012-1PZQS-TR
Integrated Circuits (ICs) - Interface - Controllers 996707-MIC2012-1PZQS-TR
Win Source Part Number: 996707-MIC2012-1PZQS -TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel (TR) Standard Package: 2,500 Protocol: USB Function: Controller Current - Supply: 16µA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-QSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: MIC2012-1PZQSTR,MIC2 012-1PZQS TR-ND,MIC2012-1PZQST R-ND,MIC2012-1PZQS TR Base Product Number: MIC2012

Win Source Part Number: 996707-MIC2012-1PZQS-TR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 2,500
Protocol: USB
Function: Controller
Current - Supply: 16µA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-QSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: MIC2012-1PZQSTR,MIC2012-1PZQS TR-ND,MIC2012-1PZQSTR-ND,MIC2012-1PZQS TR
Base Product Number: MIC2012

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - MIC2012-1PZQS-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
MIC2012-1PZQS-TR
Integrated Circuits (ICs) - Interface - Controllers MIC2012-1PZQS-TR
IC USB PWR CTRLR DUAL 16-QSOP

IC USB PWR CTRLR DUAL 16-QSOP

Supplier's Site
Shenzhen, China
Interface - Controllers
MIC2012-1PZQS-TR
Interface - Controllers MIC2012-1PZQS-TR
IC USB PWR CTRLR DUAL 16-QSOP

IC USB PWR CTRLR DUAL 16-QSOP

Supplier's Site Datasheet
Controllers - MIC2012-1PZQS-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
MIC2012-1PZQS-TR
Controllers MIC2012-1PZQS-TR
USB Controller Interface 16-QSOP

USB Controller Interface 16-QSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MIC2012-1PZQS-TR-ND 996707-MIC2012-1PZQS-TR MIC2012-1PZQS-TR MIC2012-1PZQS-TR MIC2012-1PZQS-TR
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Technology USB USB; USB
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3202-G-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details