Microchip Technology, Inc. Interface Transceiver IC MIC2550AYTS

Description
IC TRANSCEIVER HALF 1/1 14TSSOP Product overview: MIC2550AYTS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2550AYTS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 14TSSOP Product overview: MIC2550AYTS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2550AYTS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MIC2550AYTS
Interface Transceiver IC 710-MIC2550AYTS
IC TRANSCEIVER HALF 1/1 14TSSOP Product overview: MIC2550AYTS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2550AYTS can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 14TSSOP Product overview: MIC2550AYTS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2550AYTS can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - MIC2550AYTS - 1222271-MIC2550AYTS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MIC2550AYTS
1222271-MIC2550AYTS
Interface - Interface - Drivers, Receivers, Transceivers - MIC2550AYTS 1222271-MIC2550AYTS
Manufacturer: Microchip Technology Win Source Part Number: 1222271-MIC2550AYTS Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Data Rate: 12Mbps Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: MIC2550A Manufacturer Pack Quantity: 94 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 1222271-MIC2550AYTS
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Data Rate: 12Mbps
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: MIC2550A
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 5.25V

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MIC2550AYTS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MIC2550AYTS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MIC2550AYTS
IC TRANSCEIVER HALF 1/1 14TSSOP

IC TRANSCEIVER HALF 1/1 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
USB Interface IC
MIC2550AYTS
USB Interface IC MIC2550AYTS
USB Interface IC USB Transceiver

USB Interface IC USB Transceiver

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MIC2550AYTS 1222271-MIC2550AYTS MIC2550AYTS MIC2550AYTS
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MIC2550AYTS Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers USB Interface IC
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 4V ~ 5.25V Other; 4V ~ 5.25V Other
Data Rate 12000 kbps 12000 kbps 12000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
TLV320AIC23B-Q1 Automotive Catalog  Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp - 6PAIC23BIPWRG4Q1 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Serial interface - Serial Interface RS-485 - 750-653/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details