Microchip Technology, Inc. Embedded Controller MEC1404

Description
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1404 is a keyboard and embedded controller customized for notebooks and tablet platforms. As a cost-effective system solution, it incorporates a 32-bit MIPS32 M14K Microcontroller core with 128KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage. Microchip’s MEC14XX family reduces the system bill-of-materials cost by providing a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V. This eliminates the need for external voltage translators The MEC1406 communicates with the system host through Intel Low Pin Count (LPC) or I2C. All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™In-Circuit Emulator (part # DV244005), MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and PICkit™ 3 Starter Kit (part # DV164130). Family parts MEC1404-NU MEC1404-NU-D0 MEC1404-SZ Please consider this device MEC1418 Additional Features 3.3 V 128K SRAM (Code and Data)
Datasheet
Description
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1404 is a keyboard and embedded controller customized for notebooks and tablet platforms. As a cost-effective system solution, it incorporates a 32-bit MIPS32 M14K Microcontroller core with 128KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage. Microchip’s MEC14XX family reduces the system bill-of-materials cost by providing a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V. This eliminates the need for external voltage translators The MEC1406 communicates with the system host through Intel Low Pin Count (LPC) or I2C. All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™In-Circuit Emulator (part # DV244005), MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and PICkit™ 3 Starter Kit (part # DV164130). Family parts MEC1404-NU MEC1404-NU-D0 MEC1404-SZ Please consider this device MEC1418 Additional Features 3.3 V 128K SRAM (Code and Data)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1404 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1404
Embedded Controller MEC1404
The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1404 is a keyboard and embedded controller customized for notebooks and tablet platforms. As a cost-effective system solution, it incorporates a 32-bit MIPS32 M14K Microcontroller core with 128KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage. Microchip’s MEC14XX family reduces the system bill-of-materials cost by providing a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V. This eliminates the need for external voltage translators The MEC1406 communicates with the system host through Intel Low Pin Count (LPC) or I2C. All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™In-Circuit Emulator (part # DV244005), MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and PICkit™ 3 Starter Kit (part # DV164130). Family parts MEC1404-NU MEC1404-NU-D0 MEC1404-SZ Please consider this device MEC1418 Additional Features 3.3 V 128K SRAM (Code and Data)

The MEC140X/1X family is a highly-configurable, mixed signal, advanced I/O controller architecture. MEC1404 is a keyboard and embedded controller customized for notebooks and tablet platforms. As a cost-effective system solution, it incorporates a 32-bit MIPS32 M14K Microcontroller core with 128KB of closely-coupled SRAM for code and data that loads from SPI Flash. Designers can leverage the host SPI-flash (used for BIOS storage) for non-volatile EC firmware storage.
Microchip’s MEC14XX family reduces the system bill-of-materials cost by providing a flexible arrangement that allows multiple I/O signals to be configured to support either 3.3V or 1.8V. This eliminates the need for external voltage translators The MEC1406 communicates with the system host through Intel Low Pin Count (LPC) or I2C.
All members of the MEC14XX family are pin and register compatible and are supported by Microchip’s development tools. Examples include the MPLAB® XC Compilers, the MPLAB REAL ICE™In-Circuit Emulator (part # DV244005), MPLAB ICD 3 In-Circuit Debugger (part # DV164035) and PICkit™ 3 Starter Kit (part # DV164130).

Family parts
MEC1404-NU
MEC1404-NU-D0
MEC1404-SZ

Please consider this device MEC1418

Additional Features

    • 3.3 V
    • 128K SRAM (Code and Data)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1404
Product Name Embedded Controller
Technology LPC, I2C
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 710-CP7416AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4730SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details