Microchip Technology, Inc. Embedded Controller MEC1633

Description
MEC1633 is the mixed signal base component of a multi-device advanced I/O controller architecture which incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation. It communicates with the system host using the Intel® Low Pin Count bus. This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. MEC1633 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Integrated VTR Reset Interface and a system Power Management Interface that supports low-power states and can drive state changes because of hardware wake events as defined by the MEC1633 Wake Interface included. Family parts MEC1633-AUE-BLK00 MEC1633L-AUE MEC1633X-AUE Additional Features ARC-625D system controller 169 LFBGA package Embedded flash 192KB Flash 16KB RAM (65B CMOS) 2K bytes EEPROM 18x8 keyboard scan matrix 135 GPIO Pins 12 SMBus ports 16 analog to digital converter channels 3 LED 4 low-power timers 6 external diodes, 1 internal diode (temperature monitoring) 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface Flexible Flash programming interface Port 80 BIOS Debug Port Gang Programmer interface JTAG interface
Datasheet
Description
MEC1633 is the mixed signal base component of a multi-device advanced I/O controller architecture which incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation. It communicates with the system host using the Intel® Low Pin Count bus. This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. MEC1633 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Integrated VTR Reset Interface and a system Power Management Interface that supports low-power states and can drive state changes because of hardware wake events as defined by the MEC1633 Wake Interface included. Family parts MEC1633-AUE-BLK00 MEC1633L-AUE MEC1633X-AUE Additional Features ARC-625D system controller 169 LFBGA package Embedded flash 192KB Flash 16KB RAM (65B CMOS) 2K bytes EEPROM 18x8 keyboard scan matrix 135 GPIO Pins 12 SMBus ports 16 analog to digital converter channels 3 LED 4 low-power timers 6 external diodes, 1 internal diode (temperature monitoring) 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface Flexible Flash programming interface Port 80 BIOS Debug Port Gang Programmer interface JTAG interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1633 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1633
Embedded Controller MEC1633
MEC1633 is the mixed signal base component of a multi-device advanced I/O controller architecture which incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation. It communicates with the system host using the Intel® Low Pin Count bus. This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. MEC1633 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Integrated VTR Reset Interface and a system Power Management Interface that supports low-power states and can drive state changes because of hardware wake events as defined by the MEC1633 Wake Interface included. Family parts MEC1633-AUE-BLK00 MEC1633L-AUE MEC1633X-AUE Additional Features ARC-625D system controller 169 LFBGA package Embedded flash 192KB Flash 16KB RAM (65B CMOS) 2K bytes EEPROM 18x8 keyboard scan matrix 135 GPIO Pins 12 SMBus ports 16 analog to digital converter channels 3 LED 4 low-power timers 6 external diodes, 1 internal diode (temperature monitoring) 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface Flexible Flash programming interface Port 80 BIOS Debug Port Gang Programmer interface JTAG interface

MEC1633 is the mixed signal base component of a multi-device advanced I/O controller architecture which incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation. It communicates with the system host using the Intel® Low Pin Count bus.
This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. MEC1633 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Integrated VTR Reset Interface and a system Power Management Interface that supports low-power states and can drive state changes because of hardware wake events as defined by the MEC1633 Wake Interface included.

Family parts
MEC1633-AUE-BLK00
MEC1633L-AUE
MEC1633X-AUE

Additional Features

    • ARC-625D system controller
    • 169 LFBGA package
    • Embedded flash
    • 192KB Flash
    • 16KB RAM (65B CMOS)
    • 2K bytes EEPROM
    • 18x8 keyboard scan matrix
    • 135 GPIO Pins
    • 12 SMBus ports
    • 16 analog to digital converter channels
    • 3 LED
    • 4 low-power timers
    • 6 external diodes, 1 internal diode (temperature monitoring)
    • 16 PWM
    • 6 Fan Tachometer Inputs
    • MCU Serial Debug Port
    • Two pin serial debug port with 16C550A register interface
    • Flexible Flash programming interface
    • Port 80 BIOS Debug Port
    • Gang Programmer interface
    • JTAG interface
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1633
Product Name Embedded Controller
Technology LPC
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDN7523FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-DSO-8
View Details
Quad buffer/line driver; 3-state - 74ALVC125BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501MEA - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
Interface Transceiver IC - 722-SI2404-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers