Microchip Technology, Inc. Interface Transceiver IC MIC2550ABTS

Description
IC TRANSCEIVER HALF 1/1 14TSSOP Product overview: MIC2550ABTS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2550ABTS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 14TSSOP Product overview: MIC2550ABTS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2550ABTS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MIC2550ABTS
Interface Transceiver IC 710-MIC2550ABTS
IC TRANSCEIVER HALF 1/1 14TSSOP Product overview: MIC2550ABTS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2550ABTS can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 14TSSOP Product overview: MIC2550ABTS from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2550ABTS can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - MIC2550ABTS - 003494-MIC2550ABTS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MIC2550ABTS
003494-MIC2550ABTS
Interface - Interface - Drivers, Receivers, Transceivers - MIC2550ABTS 003494-MIC2550ABTS
Manufacturer: Microchip Technology Win Source Part Number: 003494-MIC2550ABTS Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Data Rate: 12Mbps Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 4 V to 5.25 V

Manufacturer: Microchip Technology
Win Source Part Number: 003494-MIC2550ABTS
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Data Rate: 12Mbps
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4 V to 5.25 V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MIC2550ABTS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MIC2550ABTS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MIC2550ABTS
IC TRANSCEIVER HALF 1/1 14TSSOP

IC TRANSCEIVER HALF 1/1 14TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MIC2550ABTS 003494-MIC2550ABTS MIC2550ABTS
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MIC2550ABTS Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4V ~ 5.25V Other; 4 V ~ 5.25 V Other
Data Rate 12000 kbps 12000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface Transceiver IC - 710-CY7B923-JXI - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4200TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details