Manufacturer: Microchip Technology
Win Source Part Number: 926751-MCP9600T-I/MX
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP9600
Categories: Integrated Circuits (ICs)
Case / Package: 20-MQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC THRMOCPLE TO DIG CONV 20MQFN Product overview: MCP9600T-I/MX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MCP9600T-I/MX can be used for catalog matching and distributor lookup.
IC THRMOCPLE TO DIG CONV 20MQFN
IC THRMOCPLE TO DIG CONV 20MQFN
IC THRMOCPLE TO DIG CONV 20MQFN
IC THRMOCPLE TO DIG CONV 20MQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 926751-MCP9600T-I/MX | 752-MCP9600T-I/MX | MCP9600T-I/MX | MCP9600T-I/MX | MCP9600T-I/MX | MCP9600T-I/MX |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - MCP9600T-I/MX | Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |