Microchip Technology, Inc. Interface - Interface - Specialized - MGC3130-I/MQ MGC3130-I/MQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 788426-MGC3130-I/MQ Packaging: Tube Package: 28-VFQFN Exposed Pad Applications: Graphics Controller Mounting: SMD Family Name: MGC3130 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (5x5) Introduction Date: November 12, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788426-MGC3130-I/MQ Packaging: Tube Package: 28-VFQFN Exposed Pad Applications: Graphics Controller Mounting: SMD Family Name: MGC3130 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (5x5) Introduction Date: November 12, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MGC3130-I/MQ - 788426-MGC3130-I/MQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MGC3130-I/MQ
788426-MGC3130-I/MQ
Interface - Interface - Specialized - MGC3130-I/MQ 788426-MGC3130-I/MQ
Manufacturer: Microchip Technology Win Source Part Number: 788426-MGC3130-I/MQ Packaging: Tube Package: 28-VFQFN Exposed Pad Applications: Graphics Controller Mounting: SMD Family Name: MGC3130 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (5x5) Introduction Date: November 12, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788426-MGC3130-I/MQ
Packaging: Tube
Package: 28-VFQFN Exposed Pad
Applications: Graphics Controller
Mounting: SMD
Family Name: MGC3130
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (5x5)
Introduction Date: November 12, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - MGC3130-I/MQ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MGC3130-I/MQ
Interface - Specialized MGC3130-I/MQ
IC INTERFACE SPECIALIZED 28QFN

IC INTERFACE SPECIALIZED 28QFN

Supplier's Site Datasheet
Specialized - MGC3130-I/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MGC3130-I/MQ
Specialized MGC3130-I/MQ
Graphics Controller Interface 28-QFN (5x5)

Graphics Controller Interface 28-QFN (5x5)

Buy Now Datasheet
Specialized - MGC3130-I/MQ - ODG (Origin Data Global)
Shenzhen, China
Specialized
MGC3130-I/MQ
Specialized MGC3130-I/MQ
IC INTERFACE SPECIALIZED 28QFN

IC INTERFACE SPECIALIZED 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 788426-MGC3130-I/MQ MGC3130-I/MQ MGC3130-I/MQ MGC3130-I/MQ
Product Name Interface - Interface - Specialized - MGC3130-I/MQ Interface - Specialized Specialized Specialized
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - SI2438-A-GTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specialized - PEB22504HT-V11 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 3.13V ~ 3.46V
Package Type QFP; LQFP; 100-LQFP
View Details
3 suppliers