The MIC2585-1MBTS-TR is a dual-channel hot swap controller designed for safe board insertion into live system backplanes. It operates with supply voltages ranging from 1.0V to 13.2V and can withstand surge voltages up to 20V. The device features programmable inrush current limiting, electronic circuit breaker functionality, and dual-level overcurrent fault sensing to prevent false tripping. It responds quickly to short circuit conditions in less than 1µs. This controller also includes output turn-on sequencing and tracking capabilities, making it suitable for applications requiring precise power sequencing. Additional features include overvoltage and undervoltage monitoring, as well as a fault status output. The MIC2585-1MBTS-TR is packaged in a 24-pin TSSOP format, making it compact for integration into various network applications, such as RAID systems, network servers, and switches.
IC HOT SWAP CTRLR GP 24TSSOP
IC HOT SWAP CTRLR GP 24TSSOP
Hot Swap Controller, Sequencer 2 Channel General Purpose 24-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MIC2585-1MBTS-TR | MIC2585-1MBTS-TR | MIC2585-1MBTS-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Hot Swap Controllers | PMIC - Hot Swap Controllers | Hot Swap Controllers |
| Device Type | CardBus Controller | CardBus Controller | CardBus Controller |