Microchip Technology, Inc. Embedded Controller MEC1635

Description
The MEC1635 is the mixed signal base component of a multi-device advanced I/O controller architecture, which incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation. The MEC1635 communicates with the system host using the Intel® Low Pin Count bus. This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. MEC1635 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Integrated VTR Reset Interface and a system Power Management Interface that supports low-power states and can drive state changes as a result of hardware wake events as defined by the MEC1635 Wake Interface included. Family parts MEC1635X-AVE Additional Features ARC-625D system controller 196 LFBGA package Embedded flash 192KB Flash 16KB RAM (65B CMOS) 2K bytes EEPROM 18x8 keyboard scan matrix 153 GPIO 12 SMBus ports 16 analog to digital converter channels 3 LED 4 low-power timers 6 external diodes, 1 internal diode (temperature monitoring) 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface Flexible Flash programming interface Port 80 BIOS Debug Port Gang Programmer interface JTAG interface
Description
The MEC1635 is the mixed signal base component of a multi-device advanced I/O controller architecture, which incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation. The MEC1635 communicates with the system host using the Intel® Low Pin Count bus. This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. MEC1635 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Integrated VTR Reset Interface and a system Power Management Interface that supports low-power states and can drive state changes as a result of hardware wake events as defined by the MEC1635 Wake Interface included. Family parts MEC1635X-AVE Additional Features ARC-625D system controller 196 LFBGA package Embedded flash 192KB Flash 16KB RAM (65B CMOS) 2K bytes EEPROM 18x8 keyboard scan matrix 153 GPIO 12 SMBus ports 16 analog to digital converter channels 3 LED 4 low-power timers 6 external diodes, 1 internal diode (temperature monitoring) 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface Flexible Flash programming interface Port 80 BIOS Debug Port Gang Programmer interface JTAG interface

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1635 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1635
Embedded Controller MEC1635
The MEC1635 is the mixed signal base component of a multi-device advanced I/O controller architecture, which incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation. The MEC1635 communicates with the system host using the Intel® Low Pin Count bus. This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. MEC1635 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Integrated VTR Reset Interface and a system Power Management Interface that supports low-power states and can drive state changes as a result of hardware wake events as defined by the MEC1635 Wake Interface included. Family parts MEC1635X-AVE Additional Features ARC-625D system controller 196 LFBGA package Embedded flash 192KB Flash 16KB RAM (65B CMOS) 2K bytes EEPROM 18x8 keyboard scan matrix 153 GPIO 12 SMBus ports 16 analog to digital converter channels 3 LED 4 low-power timers 6 external diodes, 1 internal diode (temperature monitoring) 16 PWM 6 Fan Tachometer Inputs MCU Serial Debug Port Two pin serial debug port with 16C550A register interface Flexible Flash programming interface Port 80 BIOS Debug Port Gang Programmer interface JTAG interface

The MEC1635 is the mixed signal base component of a multi-device advanced I/O controller architecture, which incorporates a high-performance 32-bit ARC 625D embedded microcontroller with a 192KB Embedded Flash Subsystem, 16KB of SRAM and a 1KB EEPROM Emulation. The MEC1635 communicates with the system host using the Intel® Low Pin Count bus.
This product is the Embedded Controller Base Component of a split-architecture Advanced I/O Controller system that uses BC-LinkTM communication protocol to access up to three companion components. MEC1635 is directly powered by two separate suspend supply planes (VBAT and VTR) and senses a third runtime power plane (VCC) to provide “instant on” and system power management functions. Integrated VTR Reset Interface and a system Power Management Interface that supports low-power states and can drive state changes as a result of hardware wake events as defined by the MEC1635 Wake Interface included.

Family parts
MEC1635X-AVE

Additional Features

    • ARC-625D system controller
    • 196 LFBGA package
    • Embedded flash
    • 192KB Flash
    • 16KB RAM (65B CMOS)
    • 2K bytes EEPROM
    • 18x8 keyboard scan matrix
    • 153 GPIO
    • 12 SMBus ports
    • 16 analog to digital converter channels
    • 3 LED
    • 4 low-power timers
    • 6 external diodes, 1 internal diode (temperature monitoring)
    • 16 PWM
    • 6 Fan Tachometer Inputs
    • MCU Serial Debug Port
    • Two pin serial debug port with 16C550A register interface
    • Flexible Flash programming interface
    • Port 80 BIOS Debug Port
    • Gang Programmer interface
    • JTAG interface
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1635
Product Name Embedded Controller
Technology LPC
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
3.3V Interface Transceiver IC - 753-ADM8511-CC-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Interface module - 289-621 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details