Microchip Technology, Inc. Interface Transceiver IC MIC2551AYML-TR

Description
IC TRANSCEIVER HALF 1/1 16MLF Product overview: MIC2551AYML-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2551AYML-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER HALF 1/1 16MLF Product overview: MIC2551AYML-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2551AYML-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MIC2551AYML-TR
Interface Transceiver IC 710-MIC2551AYML-TR
IC TRANSCEIVER HALF 1/1 16MLF Product overview: MIC2551AYML-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2551AYML-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 16MLF Product overview: MIC2551AYML-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2551AYML-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML-TR - 003497-MIC2551AYML-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML-TR
003497-MIC2551AYML-TR
Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML-TR 003497-MIC2551AYML-TR
Manufacturer: Microchip Technology Win Source Part Number: 003497-MIC2551AYML-T R Packaging: Cut Reel Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Data Rate: 12Mbps Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 16-MLF (4x4) Supply Voltage - Operating: 4 V to 5.25 V

Manufacturer: Microchip Technology
Win Source Part Number: 003497-MIC2551AYML-TR
Packaging: Cut Reel
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Data Rate: 12Mbps
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-MLF (4x4)
Supply Voltage - Operating: 4 V to 5.25 V

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
MIC2551AYML-TR
USB Interface IC MIC2551AYML-TR
USB Interface IC USB Transceiver

USB Interface IC USB Transceiver

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MIC2551AYML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MIC2551AYML-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MIC2551AYML-TR
IC TRANSCEIVER HALF 1/1 16MLF

IC TRANSCEIVER HALF 1/1 16MLF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MIC2551AYML-TR 003497-MIC2551AYML-TR MIC2551AYML-TR MIC2551AYML-TR
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML-TR USB Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 4V ~ 5.25V Other; 4 V ~ 5.25 V Other
Data Rate 12000 kbps 12000 kbps 480000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C68320C-56LFXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
3 suppliers
Octal bus transceiver; 3-state - 74AHCT245BQ-Q100X - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details