Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML25-TR MIC2551AYML25-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 003498-MIC2551AYML25 -TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Data Rate: 12Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-MLF (2.5x2.5) Supply Voltage - Operating: 4 V to 5.25 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 003498-MIC2551AYML25 -TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Data Rate: 12Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-MLF (2.5x2.5) Supply Voltage - Operating: 4 V to 5.25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML25-TR - 003498-MIC2551AYML25-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML25-TR
003498-MIC2551AYML25-TR
Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML25-TR 003498-MIC2551AYML25-TR
Manufacturer: Microchip Technology Win Source Part Number: 003498-MIC2551AYML25 -TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 200mV Data Rate: 12Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-MLF (2.5x2.5) Supply Voltage - Operating: 4 V to 5.25 V

Manufacturer: Microchip Technology
Win Source Part Number: 003498-MIC2551AYML25-TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 200mV
Data Rate: 12Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-MLF (2.5x2.5)
Supply Voltage - Operating: 4 V to 5.25 V

Buy Now Datasheet
Interface Transceiver IC - 710-MIC2551AYML25-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-MIC2551AYML25-TR
Interface Transceiver IC 710-MIC2551AYML25-TR
IC TRANSCEIVER HALF 1/1 14MLF Product overview: MIC2551AYML25-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2551AYML25-TR can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 14MLF Product overview: MIC2551AYML25-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MIC2551AYML25-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
MIC2551AYML25-TR
USB Interface IC MIC2551AYML25-TR
USB Interface IC USB Transceiver

USB Interface IC USB Transceiver

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MIC2551AYML25-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MIC2551AYML25-TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MIC2551AYML25-TR
IC TRANSCEIVER HALF 1/1 14MLF

IC TRANSCEIVER HALF 1/1 14MLF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 003498-MIC2551AYML25-TR 710-MIC2551AYML25-TR MIC2551AYML25-TR MIC2551AYML25-TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MIC2551AYML25-TR Interface Transceiver IC USB Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4 V ~ 5.25 V Other; 4V ~ 5.25V Other
Data Rate 12000 kbps 12000 kbps 480000 to ? kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Package Type Bulk
View Details
Universal Bus Functions - 74ALVCH162601DGG,1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32297-A-GMR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 68-QFN (8x8)
View Details
2 suppliers