Microchip Technology, Inc. Embedded Controller MEC1322

Description
The MEC1322 incorporates a high-performance 32-bit embedded microcontroller with 128 Kilobytes of SRAM and 32 Kilobytes of Boot ROM which communicates with the system host using the Intel® Low Pin Count (LPC) bus. The product has two Serial Peripheral Interface (SPI) memory interfaces that allow the Embedded Controller (EC) to read its code from external SPI flash memory: private SPI and/or shared SPI. The Shared SPI interface allows for Embedded Controller code to be stored in a shared SPI chip along with the system BIOS. It provides support for loading EC code from the private or shared SPI flash device on a VCC1 power-on. The MEC1322 is directly powered by two separates suspend supply planes (VBAT and VCC1) and senses the runtime power plane (VCC) to provide “Instant On” and system power management functions. Family parts MEC1322I-NU-C0 MEC1322-LZY MEC1322-LZY-C0 MEC1322-LZY-C0-TR MEC1322-NU MEC1322-NU-C0 MEC1322-SZ-C0 MEC1322-SZ-C0-TR Additional Features 32-bit system controller 132 DQFN package External SPI Flash 128K SRAM (Code and Data)
Datasheet
Description
The MEC1322 incorporates a high-performance 32-bit embedded microcontroller with 128 Kilobytes of SRAM and 32 Kilobytes of Boot ROM which communicates with the system host using the Intel® Low Pin Count (LPC) bus. The product has two Serial Peripheral Interface (SPI) memory interfaces that allow the Embedded Controller (EC) to read its code from external SPI flash memory: private SPI and/or shared SPI. The Shared SPI interface allows for Embedded Controller code to be stored in a shared SPI chip along with the system BIOS. It provides support for loading EC code from the private or shared SPI flash device on a VCC1 power-on. The MEC1322 is directly powered by two separates suspend supply planes (VBAT and VCC1) and senses the runtime power plane (VCC) to provide “Instant On” and system power management functions. Family parts MEC1322I-NU-C0 MEC1322-LZY MEC1322-LZY-C0 MEC1322-LZY-C0-TR MEC1322-NU MEC1322-NU-C0 MEC1322-SZ-C0 MEC1322-SZ-C0-TR Additional Features 32-bit system controller 132 DQFN package External SPI Flash 128K SRAM (Code and Data)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Controller - MEC1322 - Microchip Technology, Inc.
Chandler, AZ, United States
Embedded Controller
MEC1322
Embedded Controller MEC1322
The MEC1322 incorporates a high-performance 32-bit embedded microcontroller with 128 Kilobytes of SRAM and 32 Kilobytes of Boot ROM which communicates with the system host using the Intel® Low Pin Count (LPC) bus. The product has two Serial Peripheral Interface (SPI) memory interfaces that allow the Embedded Controller (EC) to read its code from external SPI flash memory: private SPI and/or shared SPI. The Shared SPI interface allows for Embedded Controller code to be stored in a shared SPI chip along with the system BIOS. It provides support for loading EC code from the private or shared SPI flash device on a VCC1 power-on. The MEC1322 is directly powered by two separates suspend supply planes (VBAT and VCC1) and senses the runtime power plane (VCC) to provide “Instant On” and system power management functions. Family parts MEC1322I-NU-C0 MEC1322-LZY MEC1322-LZY-C0 MEC1322-LZY-C0-TR MEC1322-NU MEC1322-NU-C0 MEC1322-SZ-C0 MEC1322-SZ-C0-TR Additional Features 32-bit system controller 132 DQFN package External SPI Flash 128K SRAM (Code and Data)

The MEC1322 incorporates a high-performance 32-bit embedded microcontroller with 128 Kilobytes of SRAM and 32 Kilobytes of Boot ROM which communicates with the system host using the Intel® Low Pin Count (LPC) bus.
The product has two Serial Peripheral Interface (SPI) memory interfaces that allow the Embedded Controller (EC) to read its code from external SPI flash memory: private SPI and/or shared SPI. The Shared SPI interface allows for Embedded Controller code to be stored in a shared SPI chip along with the system BIOS. It provides support for loading EC code from the private or shared SPI flash device on a VCC1 power-on. The MEC1322 is directly powered by two separates suspend supply planes (VBAT and VCC1) and senses the runtime power plane (VCC) to provide “Instant On” and system power management functions.

Family parts
MEC1322I-NU-C0
MEC1322-LZY
MEC1322-LZY-C0
MEC1322-LZY-C0-TR
MEC1322-NU
MEC1322-NU-C0
MEC1322-SZ-C0
MEC1322-SZ-C0-TR

Additional Features

    • 32-bit system controller
    • 132 DQFN package
    • External SPI Flash
    • 128K SRAM (Code and Data)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Interfaces
Product Number MEC1322
Product Name Embedded Controller
Technology LPC
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501M3A - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Telecom - SI3018-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Parallel, SPI, UART
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details