Manufacturer: Microchip Technology
Win Source Part Number: 1222062-MIC2072-2PZQ
Packaging: Tube
Protocol: USB
Function: Controller
Interface: USB
Supply Current: 16μA
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: MIC2072
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
USB Controller USB Interface 16-QSOP
USB Controller USB Interface 16-QSOP
USB Controller USB Interface 16-QSOP
IC USB PWR CTRLR DUAL 16-QSOP
IC USB PWR CTRLR DUAL 16-QSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1222062-MIC2072-2PZQS | 576-2143-ND | MIC2072-2PZQS | MIC2072-2PZQS | MIC2072-2PZQS |
| Product Name | Interface - Interface - Controllers - MIC2072-2PZQS | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 4.5V ~ 5.5V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |